Texas Instruments TVP5158 Four-Channel NTSC/PAL Video Decoder With Independent Scalers, Noise Reduction, Auto Contrast, and Fl TVP5157PNPR

Description
Four-Channel NTSC/PAL Video Decoder With Independent Scalers, Noise Reduction, Auto Contrast, and Fl 128-HTQFP 0 to 70
Request a Quote
Description
Four-Channel NTSC/PAL Video Decoder With Independent Scalers, Noise Reduction, Auto Contrast, and Fl 128-HTQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TVP5157 is a four-channel NTSC/PAL video decoder with independent scalers, noise reduction, auto contrast, and an audio sub-system for multi-channel video applications. It is packaged in a 128-pin HTQFP (PNP) with a thermal pad, and operates over a temperature range of 0°C to 70°C. The device supports analog video input, embedded syncs, and flexible output formats including pixel-interleaved and line-interleaved modes. It includes an I²C host interface and serial audio interface for synchronized audio capture.

Datasheet Summary
Powered by GS/AI

TVP5157 is a four-channel NTSC/PAL video decoder with independent scalers, noise reduction, auto contrast, and an audio sub-system for multi-channel video applications. It is packaged in a 128-pin HTQFP (PNP) with a thermal pad, and operates over a temperature range of 0°C to 70°C. The device supports analog video input, embedded syncs, and flexible output formats including pixel-interleaved and line-interleaved modes. It includes an I²C host interface and serial audio interface for synchronized audio capture.

Suppliers

Company
Product
Description
Supplier Links
TVP5158 Four-Channel NTSC/PAL Video Decoder With Independent Scalers, Noise Reduction, Auto Contrast, and Fl - TVP5157PNPR - Texas Instruments
Dallas, TX, United States
TVP5158 Four-Channel NTSC/PAL Video Decoder With Independent Scalers, Noise Reduction, Auto Contrast, and Fl
TVP5157PNPR
TVP5158 Four-Channel NTSC/PAL Video Decoder With Independent Scalers, Noise Reduction, Auto Contrast, and Fl TVP5157PNPR
Four-Channel NTSC/PAL Video Decoder With Independent Scalers, Noise Reduction, Auto Contrast, and Fl 128-HTQFP 0 to 70

Four-Channel NTSC/PAL Video Decoder With Independent Scalers, Noise Reduction, Auto Contrast, and Fl 128-HTQFP 0 to 70

Buy Now Datasheet
 - TVP5157PNPR - Rochester Electronics
Newburyport, MA, United States
Color Signal Decoder, PQFP128

Color Signal Decoder, PQFP128

Supplier's Site Datasheet
Encoders, Decoders, Converters - 296-24887-2-ND - DigiKey
Thief River Falls, MN, United States
Encoders, Decoders, Converters
296-24887-2-ND
Encoders, Decoders, Converters 296-24887-2-ND
NTSC/PAL Video Decoder IC Security Systems 128-HTQFP (14x14)

NTSC/PAL Video Decoder IC Security Systems 128-HTQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number TVP5157PNPR TVP5157PNPR 296-24887-2-ND
Product Name TVP5158 Four-Channel NTSC/PAL Video Decoder With Independent Scalers, Noise Reduction, Auto Contrast, and Fl Encoders, Decoders, Converters
Function Decoder Decoder Decoder
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC138 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC138EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
 - CD74HC4051QPWRCT - Rochester Electronics
Texas Instruments
Specs
Function Demultiplexer
Package Type SOP; SSOP; TSSOP; TSSOP16
Logic Family CMOS
View Details
SN54S138 3-Line To 8-Line Decoders/Demultiplexers - 7604101EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,CFP,LCCC
Logic Family S
View Details
LM3450 LED Drivers with Active Power Factor Correction and Phase Dimming Decoder - LM3450MTX/NOPB - Texas Instruments
Specs
Function Decoder
Package Type TSSOP
Operating Current 2 mA
View Details