Texas Instruments SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers JM38510/65803BEA

Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-CDIP -55 to 125
Request a Quote Datasheet
Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - JM38510/65803BEA - Texas Instruments
Dallas, TX, United States
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers
JM38510/65803BEA
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers JM38510/65803BEA
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-CDIP -55 to 125

Dual 2-Line To 4-Line Decoders/Demultiplexers 16-CDIP -55 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1229285-JM38510/65803BEA
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1229285-JM38510/65803BEA
Win Source Part Number: 1229285-JM38510/6580 3BEA Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 54HC Type: Decoder/Demultiplexe r Package: Bulk Standard Package: 1 Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Mounting Type: Through Hole Package / Case: 16-CDIP (0.300", 7.62mm) Supplier Device Package: 16-CDIP Temperature Range - Operating: -55°C ~ 125°C (TA) Alternative Parts (Cross-Reference): JM38510/65803BEA.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISJM38510/65803B EA,2156-JM38510/6580 3BEA RoHS Status: RoHS non-compliant

Win Source Part Number: 1229285-JM38510/65803BEA
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 54HC
Type: Decoder/Demultiplexer
Package: Bulk
Standard Package: 1
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 16-CDIP (0.300", 7.62mm)
Supplier Device Package: 16-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): JM38510/65803BEA.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISJM38510/65803BEA,2156-JM38510/65803BEA
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number JM38510/65803BEA 1229285-JM38510/65803BEA
Product Name SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Unlock Full Specs
to access all available technical data

Similar Products

 - 9302FM - Rochester Electronics
Texas Instruments
Specs
Function Decoder
View Details
CD54HC4511 High Speed CMOS Logic BCD-to-7 Segment Latch/Decoder/Driver - 5962-8773301EA - Texas Instruments
Specs
Function Decoder
Supply Voltage 2
Package Type CDIP
View Details
SN54HC138 3-Line To 8-Line Decoders/Demultiplexers - 8406201EA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details
CD74HC238 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC238EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers