Texas Instruments CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer CD74ACT139M

Description
Dual 2-to-4 Line Decoder/Demultiplexe r 16-SOIC -55 to 125
Request a Quote Datasheet
Description
Dual 2-to-4 Line Decoder/Demultiplexe r 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer - CD74ACT139M - Texas Instruments
Dallas, TX, United States
CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer
CD74ACT139M
CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer CD74ACT139M
Dual 2-to-4 Line Decoder/Demultiplexe r 16-SOIC -55 to 125

Dual 2-to-4 Line Decoder/Demultiplexer 16-SOIC -55 to 125

Buy Now Datasheet
 - CD74ACT139M - Rochester Electronics
Newburyport, MA, United States
Decoder/Driver, ACT Series, Inverted Output, CMOS, PDSO16

Decoder/Driver, ACT Series, Inverted Output, CMOS, PDSO16

Supplier's Site Datasheet
Logic, Dual 2-To-4 Dec/demux, 16Soic; Logic Family / Base Number Texas Instruments - 36AJ8576 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Dual 2-To-4 Dec/demux, 16Soic; Logic Family / Base Number Texas Instruments
36AJ8576
Logic, Dual 2-To-4 Dec/demux, 16Soic; Logic Family / Base Number Texas Instruments 36AJ8576
LOGIC, DUAL 2-TO-4 DEC/DEMUX, 16SOIC; Logic Family / Base Number:74ACT139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

LOGIC, DUAL 2-TO-4 DEC/DEMUX, 16SOIC; Logic Family / Base Number:74ACT139; Logic Type:Decoder / Demultiplexer; No. of Outputs:4Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD74ACT139M CD74ACT139M 36AJ8576
Product Name CD74ACT139 Dual 2-to-4 Line Decoder/Demultiplexer Logic, Dual 2-To-4 Dec/demux, 16Soic; Logic Family / Base Number Texas Instruments
Function Decoder/Demultiplexer Decoder Decoder
Input Lines 2
Output Lines 4 4; Other; 4Outputs
Supply Voltage 4.5 5.5V
Package Type PDIP,SOIC SOIC; SOIC16 SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT138 High Speed CMOS Logic Inverting and Non-Inverting 3-to-8 Line Decoder Demultiplexer - CD54HCT138F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,DIESALE,WAFERSALE
Logic Family HCT
View Details
2 suppliers
CD74AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD74AC138ME4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
SN54LS138-SP 3-Line To 8-Line Decoders/Demultiplexers - M38510/30701SFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP
View Details
2 suppliers
 - JD54LS139SFA - Rochester Electronics
Texas Instruments
Specs
Function Decoder
Logic Family TTL
View Details