Texas Instruments TVP5154A 4 Channel Low Power PAL/NTSC/SECAM Video Decoder with Independent Scalers TVP5154AIPNP

Description
4 Channel Low Power PAL/NTSC/SECAM Video Decoder with Independent Scalers 128-HTQFP -40 to 85
Request a Quote
Description
4 Channel Low Power PAL/NTSC/SECAM Video Decoder with Independent Scalers 128-HTQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TVP5154AIPNP is a four-channel, low-power video decoder supporting NTSC, PAL, and SECAM standards, with independent scalers per channel and adaptive comb filtering for noise reduction. Each channel converts composite or S-video input to 8-bit 4:2:2 digital output in ITU-R BT.656 or discrete sync format, using a 9-bit ADC synchronized to a single 14.31818-MHz crystal. It operates with a 1.8-V analog/digital supply and 3.3-V I/O, consuming 700 mW typical power. Housed in a 128-pin HTQFP package, it supports industrial temperature range from -40°C to 85°C. Video parameters such as brightness, contrast, saturation, hue, and sharpness are programmable via I²C. VBI data processing includes closed caption, teletext, WSS, VPS, CGMS, and VITC. The device meets JEDEC moisture sensitivity level 3 and uses NIPDAU lead finish.

Datasheet Summary
Powered by GS/AI

The TVP5154AIPNP is a four-channel, low-power video decoder supporting NTSC, PAL, and SECAM standards, with independent scalers per channel and adaptive comb filtering for noise reduction. Each channel converts composite or S-video input to 8-bit 4:2:2 digital output in ITU-R BT.656 or discrete sync format, using a 9-bit ADC synchronized to a single 14.31818-MHz crystal. It operates with a 1.8-V analog/digital supply and 3.3-V I/O, consuming 700 mW typical power. Housed in a 128-pin HTQFP package, it supports industrial temperature range from -40°C to 85°C. Video parameters such as brightness, contrast, saturation, hue, and sharpness are programmable via I²C. VBI data processing includes closed caption, teletext, WSS, VPS, CGMS, and VITC. The device meets JEDEC moisture sensitivity level 3 and uses NIPDAU lead finish.

Suppliers

Company
Product
Description
Supplier Links
TVP5154A 4 Channel Low Power PAL/NTSC/SECAM Video Decoder with Independent Scalers - TVP5154AIPNP - Texas Instruments
Dallas, TX, United States
TVP5154A 4 Channel Low Power PAL/NTSC/SECAM Video Decoder with Independent Scalers
TVP5154AIPNP
TVP5154A 4 Channel Low Power PAL/NTSC/SECAM Video Decoder with Independent Scalers TVP5154AIPNP
4 Channel Low Power PAL/NTSC/SECAM Video Decoder with Independent Scalers 128-HTQFP -40 to 85

4 Channel Low Power PAL/NTSC/SECAM Video Decoder with Independent Scalers 128-HTQFP -40 to 85

Buy Now Datasheet
Encoders, Decoders, Converters - 296-23153-ND - DigiKey
Thief River Falls, MN, United States
Encoders, Decoders, Converters
296-23153-ND
Encoders, Decoders, Converters 296-23153-ND
Video Decoder IC Security Systems 128-HTQFP (14x14)

Video Decoder IC Security Systems 128-HTQFP (14x14)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number TVP5154AIPNP 296-23153-ND
Product Name TVP5154A 4 Channel Low Power PAL/NTSC/SECAM Video Decoder with Independent Scalers Encoders, Decoders, Converters
Function Decoder Decoder
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 2V ~ 6V
Package Type SSOP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54AC138 3-Line to 8-Line Inverting Decoders/Demultiplexers - CD54AC138F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 1.5V; 5.5
Package Type CDIP
View Details
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BM - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
2 suppliers
SN54HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - JM38510/65803BFA - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 2
Package Type CDIP,CFP,LCCC
View Details