Texas Instruments CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function CD4056BM

Description
CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function 16-SOIC -55 to 125
Request a Quote
Description
CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function 16-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4056B is a CMOS BCD to 7-segment LCD decoder/driver that features a strobed-latch function, designed for efficient display control. It is available in a 16-lead small-outline package (SOIC) and operates over a temperature range of -55 to 125 degrees Celsius. This device is suitable for applications requiring the conversion of binary-coded decimal (BCD) inputs into a format compatible with 7-segment displays. The CD4056B series is part of a broader family of products, ensuring versatility in design and integration. It is important to note that the CD4056BM variant is listed as obsolete, but the CD4056BM96 remains active and available for purchase.

Datasheet Summary
Powered by GS/AI

The CD4056B is a CMOS BCD to 7-segment LCD decoder/driver that features a strobed-latch function, designed for efficient display control. It is available in a 16-lead small-outline package (SOIC) and operates over a temperature range of -55 to 125 degrees Celsius. This device is suitable for applications requiring the conversion of binary-coded decimal (BCD) inputs into a format compatible with 7-segment displays. The CD4056B series is part of a broader family of products, ensuring versatility in design and integration. It is important to note that the CD4056BM variant is listed as obsolete, but the CD4056BM96 remains active and available for purchase.

Suppliers

Company
Product
Description
Supplier Links
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BM - Texas Instruments
Dallas, TX, United States
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function
CD4056BM
CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function CD4056BM
CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function 16-SOIC -55 to 125

CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function 16-SOIC -55 to 125

Buy Now Datasheet
 - 6629648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Driver s, Magnitude Comparators and Phase Locked Loop (PLL) ICs. Logic Family = 4000 Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Height = 1.58mm

Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Drivers, Magnitude Comparators and Phase Locked Loop (PLL) ICs.
Logic Family = 4000
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Height = 1.58mm

Supplier's Site
 - 6629648P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Driver s, Magnitude Comparators and Phase Locked Loop (PLL) ICs. Logic Family = 4000 Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Height = 1.58mm Delivery on production packaging - Tube. This product is non-returnable.

Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Drivers, Magnitude Comparators and Phase Locked Loop (PLL) ICs.
Logic Family = 4000
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Height = 1.58mm
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 1450138 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Driver s, Magnitude Comparators and Phase Locked Loop (PLL) ICs. Logic Family = 4000 Logic Function = Decoder, Driver Number of Elements per Chip = 1 Number of Input Enables per Element = 1 Polarity = Non-Inverting Mounting Type = Surface Mount Package Type = SOIC Pin Count = 16 Dimensions = 9.9 x 3.91 x 1.58mm Height = 1.58mm

Texas Instruments Complex Function ICs from the 4000 Series CMOS Logic Family includes 7-segment LCD Latch/Decoder/Drivers, Magnitude Comparators and Phase Locked Loop (PLL) ICs.
Logic Family = 4000
Logic Function = Decoder, Driver
Number of Elements per Chip = 1
Number of Input Enables per Element = 1
Polarity = Non-Inverting
Mounting Type = Surface Mount
Package Type = SOIC
Pin Count = 16
Dimensions = 9.9 x 3.91 x 1.58mm
Height = 1.58mm

Supplier's Site

Technical Specifications

  Texas Instruments RS Components, Ltd.
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number CD4056BM 6629648
Product Name CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function
Function Decoder Decoder
Input Lines 4
Output Lines 7-Segment
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CD4056B CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function - CD4056BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
CD74HC138 High Speed CMOS Logic 3-to-8 Line Decoder Demultiplexer Inverting and Non-Inverting - CD74HC138M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers
Specs
Supply Voltage 1.5V ~ 5.5V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details