Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders CD74HC147PWR

Description
Win Source Part Number: 1021820-CD74HC147PWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Priority Encoder Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-CD74HC147PWR,CD 74HC147PWRE4-ND,296- 31566-1,296-31566-2, CD74HC147PWRG4-ND,29 6-31566-6,CD74HC147P WRG4,CD74HC147PWR-ND ,CD74HC147PWRE4,TEXT ISCD74HC147PWR Base Product Number: 74HC147
Request a Quote Datasheet
Description
Win Source Part Number: 1021820-CD74HC147PWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Priority Encoder Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-CD74HC147PWR,CD 74HC147PWRE4-ND,296- 31566-1,296-31566-2, CD74HC147PWRG4-ND,29 6-31566-6,CD74HC147P WRG4,CD74HC147PWR-ND ,CD74HC147PWRE4,TEXT ISCD74HC147PWR Base Product Number: 74HC147
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1021820-CD74HC147PWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1021820-CD74HC147PWR
Win Source Part Number: 1021820-CD74HC147PWR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Priority Encoder Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-CD74HC147PWR,CD 74HC147PWRE4-ND,296- 31566-1,296-31566-2, CD74HC147PWRG4-ND,29 6-31566-6,CD74HC147P WRG4,CD74HC147PWR-ND ,CD74HC147PWRE4,TEXT ISCD74HC147PWR Base Product Number: 74HC147

Win Source Part Number: 1021820-CD74HC147PWR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Priority Encoder
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-CD74HC147PWR,CD74HC147PWRE4-ND,296-31566-1,296-31566-2,CD74HC147PWRG4-ND,296-31566-6,CD74HC147PWRG4,CD74HC147PWR-ND,CD74HC147PWRE4,TEXTISCD74HC147PWR
Base Product Number: 74HC147

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1021820-CD74HC147PWR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

IC MUX/DEMUX 8X1 16TSSOP - 815-CD74HC4051PWRG4 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5V
Package Type SSOP; 16-TSSOP (0.173, 4.40mm Width)
View Details
 - 54AC139/Q2A - Rochester Electronics
Rochester Electronics
Specs
Function Decoder; Demultiplexer
Package Type CLCC20
View Details
 - 7989023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
IC MUX/DEMUX 4X16 24SOIC - 554-HEF4067BT,653 - Utmel Electronic Limited
Specs
Function Decoder/Demultiplexer
Supply Voltage 1.5V; 15V
Package Type SOIC; 24-SOIC (0.295, 7.50mm Width)
View Details