TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TVP4020AGFN-8 -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TVP4020AGFN-8
Description
3D GRAPHICS CONTROLLER
-
Rochester Electronics
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
3D GRAPHICS CONTROLLER
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TVP4020AGFN-8
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TVP4020AGFN-8 |
TVP4020AGFN-8 |
TVP4020AGFN-8 |
|
Product Name
|
|
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Package Type
|
BGA; Other; BGA272
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
300 MHz
Interface Type
I²C; SPI; UART; USART; DAI, DPI, EBI/EMI, I²C, SPI, SPORT, UART/USART
View Details
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Renesas Electronics Corporation
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details