Rochester Electronics Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21371KSZ-2B ADSP-21371KSZ-2B

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910961-ADSP-21371KSZ -2B Series: SHARC® Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 208-BFQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 208-MQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 120 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910961-ADSP-21371KSZ -2B Series: SHARC® Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 208-BFQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 208-MQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 120 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21371KSZ-2B
910961-ADSP-21371KSZ-2B
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21371KSZ-2B 910961-ADSP-21371KSZ-2B
Manufacturer: Analog Devices Inc. Win Source Part Number: 910961-ADSP-21371KSZ -2B Series: SHARC® Operating Temperature Range: 0°C ~ 70°C Package: Tray Package: 208-BFQFP Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 208-MQFP (28x28) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 120 HTSUS: 8542.31.0001

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910961-ADSP-21371KSZ-2B
Series: SHARC®
Operating Temperature Range: 0°C ~ 70°C
Package: Tray
Package: 208-BFQFP
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 208-MQFP (28x28)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 120
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - DSP (Digital Signal Processors) - ADSP-21371KSZ-2B - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
ADSP-21371KSZ-2B
Embedded - DSP (Digital Signal Processors) ADSP-21371KSZ-2B
IC DSP 32BIT 266MHZ 208-MQFP

IC DSP 32BIT 266MHZ 208-MQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 910961-ADSP-21371KSZ-2B ADSP-21371KSZ-2B
Product Name Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21371KSZ-2B Embedded - DSP (Digital Signal Processors)
Package Type QFP; Other; 208-MQFP (28x28)
Unlock Full Specs
to access all available technical data

Similar Products

 - ADSP-2111BS-66 - Rochester Electronics
Specs
Data Bus 16-Bit
Package Type QFP; Other; PQFP
View Details
4 suppliers
SM320C6701 Floating Point Digital Signal Processor, Military - SM320C6701GLPW14 - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 90 C (-40 to 194 F)
DMA Channels 4
View Details
4 suppliers
Specs
Package Type Other; FCBGA625
Clock Speed 750 MHz
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details