Nexperia B.V. Display Drivers 74HCT4511D,653

Description
LED Driver 16-SO
Request a Quote Datasheet
Description
LED Driver 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 1727-2628-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
1727-2628-2-ND
Display Drivers 1727-2628-2-ND
LED Driver 16-SO

LED Driver 16-SO

Buy Now Datasheet
Display Drivers - 1727-2628-1-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
1727-2628-1-ND
Display Drivers 1727-2628-1-ND
LED Driver 16-SO

LED Driver 16-SO

Buy Now Datasheet
Display Drivers - 1727-2628-6-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
1727-2628-6-ND
Display Drivers 1727-2628-6-ND
LED Driver 16-SO

LED Driver 16-SO

Buy Now Datasheet
PMIC - PMIC - Display Drivers - 74HCT4511D,653 - 765524-74HCT4511D,653 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - 74HCT4511D,653
765524-74HCT4511D,653
PMIC - PMIC - Display Drivers - 74HCT4511D,653 765524-74HCT4511D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765524-74HCT4511D,65 3 Series: 74HCT Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 4.5 V ~ 5.5 V Interface: BCD Display Type: LED Family Name: 74HCT4511 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SO Alternative Parts (Cross-Reference): CD74HCT4511M96; CD74HCT4511M; 74HCT4511N,652; Introduction Date: December 01, 1990 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765524-74HCT4511D,653
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Configuration: 7 Segment
Operating Supply Voltage: 4.5 V ~ 5.5 V
Interface: BCD
Display Type: LED
Family Name: 74HCT4511
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SO
Alternative Parts (Cross-Reference): CD74HCT4511M96; CD74HCT4511M; 74HCT4511N,652;
Introduction Date: December 01, 1990
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - 74HCT4511D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
74HCT4511D,653
Display Drivers 74HCT4511D,653
LED Driver 16-SO

LED Driver 16-SO

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1727-2628-2-ND 765524-74HCT4511D,653 74HCT4511D,653
Product Name Display Drivers PMIC - PMIC - Display Drivers - 74HCT4511D,653 Display Drivers
Technology BCD BCD
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5 V ~ 5.5 V Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1913722 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4051MTG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Quad buffer/line driver; 3-state - 74AHCT125BZZ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 722-SI2493-D-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers