Nexperia B.V. Octal buffer/line driver; 3-state 74AHC541BQ-Q100X

Description
The 74AHC541-Q100; 74AHCT541-Q100 is an 8-bit buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 5.5 V Balanced propagation delays High noise immunity All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V CMOS low power dissipation Input levels: For 74AHC541: CMOS level For 74AHCT541: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Description
The 74AHC541-Q100; 74AHCT541-Q100 is an 8-bit buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 5.5 V Balanced propagation delays High noise immunity All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V CMOS low power dissipation Input levels: For 74AHC541: CMOS level For 74AHCT541: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC541BQ-Q100 is an 8-bit buffer/line driver with 3-state outputs, qualified to AEC-Q100 (Grade 1) for automotive applications. It operates from -40 °C to +125 °C with a supply voltage range of 2.0 to 5.5 V. The device features overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger inputs, and two active-low output enables. It is housed in a DHVQFN20 package measuring 2.5 × 4.5 × 0.85 mm with side-wettable flanks for automatic optical inspection of solder joints.

Datasheet Summary
Powered by GS/AI

The 74AHC541BQ-Q100 is an 8-bit buffer/line driver with 3-state outputs, qualified to AEC-Q100 (Grade 1) for automotive applications. It operates from -40 °C to +125 °C with a supply voltage range of 2.0 to 5.5 V. The device features overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger inputs, and two active-low output enables. It is housed in a DHVQFN20 package measuring 2.5 × 4.5 × 0.85 mm with side-wettable flanks for automatic optical inspection of solder joints.

Suppliers

Company
Product
Description
Supplier Links
Octal buffer/line driver; 3-state - 74AHC541BQ-Q100X - Nexperia B.V.
Nijmegen, Netherlands
Octal buffer/line driver; 3-state
74AHC541BQ-Q100X
Octal buffer/line driver; 3-state 74AHC541BQ-Q100X
The 74AHC541-Q100; 74AHCT541-Q100 is an 8-bit buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 to 5.5 V Balanced propagation delays High noise immunity All inputs have a Schmitt-trigger action Overvoltage tolerant inputs to 5.5 V CMOS low power dissipation Input levels: For 74AHC541: CMOS level For 74AHCT541: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74AHC541-Q100; 74AHCT541-Q100 is an 8-bit buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the associated outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 to 5.5 V
  • Balanced propagation delays
  • High noise immunity
  • All inputs have a Schmitt-trigger action
  • Overvoltage tolerant inputs to 5.5 V
  • CMOS low power dissipation
  • Input levels:
    • For 74AHC541: CMOS level
    • For 74AHCT541: TTL level
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Singapore, Singapore
QFN Interface Transceiver IC
704-74AHC541BQ-Q100X
QFN Interface Transceiver IC 704-74AHC541BQ-Q100X
74AHC541-Q100; 74AHCT541-Q100 - Octal buffer/line driver; 3-state QFN 20-Pin Product overview: 74AHC541BQ-Q100X from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHC541BQ-Q100X can be used for catalog matching and distributor lookup.

74AHC541-Q100; 74AHCT541-Q100 - Octal buffer/line driver; 3-state QFN 20-Pin Product overview: 74AHC541BQ-Q100X from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74AHC541BQ-Q100X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74AHC541BQ-Q100X 704-74AHC541BQ-Q100X
Product Name Octal buffer/line driver; 3-state QFN Interface Transceiver IC
Device Type Buffer Transceiver
Features RoHS
Supply Voltage Other; +7.0
Unlock Full Specs
to access all available technical data

Similar Products

Bus buffer/line driver; 3-state - 74AHC1G125GZ-Q10YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Quad Interface Transceiver IC - 704-74ABT125DB,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 14 #
View Details
2 suppliers
 - 74ALVCH16827DGGY - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT364
View Details
Inverter - 74AHC1G04GZYL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details