CD4051BNSR -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
Texas Instruments
Analog Switches, Multiplexers, Demultiplexers
CD4051BNSR
Description
IC MUX/DEMUX 8X1 16SO
-
ODG (Origin Data Global)
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
IC MUX/DEMUX 8X1 16SO
Datasheet
Suppliers
Analog Switches, Multiplexers, Demultiplexers
CD4051BNSR
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4051BNSR
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CD4051BNSR |
CD4051BNSR |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers |
|
Supply Voltage
|
Other; 3V ~ 20V
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Supply Voltage
Other; 4.5V
# of Devices
1 #
View Details
Device Type
Transceiver
Supply Voltage
Other; 3.3V
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-25 to 50 C (-13 to 122 F)
View Details