Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM CD4067BM

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159717-CD4067BM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159717-CD4067BM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM - 1159717-CD4067BM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM
1159717-CD4067BM
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM 1159717-CD4067BM
Manufacturer: Texas Instruments Win Source Part Number: 1159717-CD4067BM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159717-CD4067BM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Analog Switches, Multiplexers, Demultiplexers - CD4067BM - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
CD4067BM
Analog Switches, Multiplexers, Demultiplexers CD4067BM
IC MUX/DEMUX 1X16 24SOIC

IC MUX/DEMUX 1X16 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4067BM
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4067BM
IC MUX 16:1 240OHM 24SOIC

IC MUX 16:1 240OHM 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1159717-CD4067BM CD4067BM CD4067BM
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BM Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 3V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C65216-24LTXITDKR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 1.89V, 2V ~ 3.45V, 3.15V ~ 5.25V, 4.35V ~ 5.5V
View Details
4 suppliers
Octal buffer/line driver; 3-state - 74AHC244PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Specialized - 32P4802-CGT - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260834-SI32280-A-GMR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers