Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TSS721ADR TSS721ADR

Description
Manufacturer: Texas Instruments Win Source Part Number: 035364-TSS721ADR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Meter Bus Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): TSS721AD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 035364-TSS721ADR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Meter Bus Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): TSS721AD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TSS721ADR - 035364-TSS721ADR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSS721ADR
035364-TSS721ADR
Interface - Interface - Drivers, Receivers, Transceivers - TSS721ADR 035364-TSS721ADR
Manufacturer: Texas Instruments Win Source Part Number: 035364-TSS721ADR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: Meter Bus Number of Drivers/Receivers: 1/1 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): TSS721AD; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 035364-TSS721ADR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: Meter Bus
Number of Drivers/Receivers: 1/1
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): TSS721AD;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Drivers, Receivers, Transceivers - TSS721ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TSS721ADR
Drivers, Receivers, Transceivers TSS721ADR
1/1 Transceiver Half Meter Bus 16-SOIC

1/1 Transceiver Half Meter Bus 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 035364-TSS721ADR TSS721ADR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TSS721ADR Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 16-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details