4-wire Programmable Touch Screen Controller With 8/10/12-Bit 125-Khz ADC and SPI Interface 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TSC2000IPWG4 |
| Product Name | TSC2000 4-wire Programmable Touch Screen Controller With 8/10/12-Bit 125-Khz ADC and SPI Interface |
| Interface Type | SPI |
| Package Type | TSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |