The TSC2000IPW is a 4-wire resistive touch screen controller with an integrated 12-bit ADC, programmable to 8-, 10-, or 12-bit resolution, and a serial SPI interface for host communication. It includes battery voltage monitoring (0.5V to 6V), on-chip temperature sensing with 0.3°C resolution, and a current-output 8-bit D/A converter for LCD contrast control. The device operates from a single 2.7V to 3.6V supply, supports sampling rates up to 125kHz, and features internal touch detection and power-down control. It is housed in a TSSOP-20 package and is specified for operation from -40°C to +85°C.
4-wire Programmable Touch Screen Controller With 8/10/12-Bit 125-Khz ADC and SPI Interface 20-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TSC2000IPW |
| Product Name | TSC2000 4-wire Programmable Touch Screen Controller With 8/10/12-Bit 125-Khz ADC and SPI Interface |
| Interface Type | SPI |
| Package Type | TSSOP |
| Screening Level | Catalog |
| Resolution | 12 bits |