Texas Instruments TSB83AA22A Integrated IEEE-1394.B OHCI Link and S800 Phy TSB83AA22AZAJ

Description
Integrated IEEE-1394.B OHCI Link and S800 Phy 168-NFBGA 0 to 70
Request a Quote Datasheet
Description
Integrated IEEE-1394.B OHCI Link and S800 Phy 168-NFBGA 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TSB83AA22A Integrated IEEE-1394.B OHCI Link and S800 Phy
TSB83AA22AZAJ
TSB83AA22A Integrated IEEE-1394.B OHCI Link and S800 Phy TSB83AA22AZAJ
Integrated IEEE-1394.B OHCI Link and S800 Phy 168-NFBGA 0 to 70

Integrated IEEE-1394.B OHCI Link and S800 Phy 168-NFBGA 0 to 70

Buy Now Datasheet
Controllers - TSB83AA22AZAJ-ND - DigiKey
Thief River Falls, MN, United States
Controllers
TSB83AA22AZAJ-ND
Controllers TSB83AA22AZAJ-ND
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 168-NFBGA (7x7)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 168-NFBGA (7x7)

Buy Now Datasheet
Interface - Interface - Controllers - TSB83AA22AZAJ - 213529-TSB83AA22AZAJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB83AA22AZAJ
213529-TSB83AA22AZAJ
Interface - Interface - Controllers - TSB83AA22AZAJ 213529-TSB83AA22AZAJ
Manufacturer: Texas Instruments Win Source Part Number: 213529-TSB83AA22AZAJ Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 168-NFBGA (7x7) Purpose: Link Layer Controller Supply Voltage - Operating: 3 V to 3.6 V Operating Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 260

Manufacturer: Texas Instruments
Win Source Part Number: 213529-TSB83AA22AZAJ
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 168-NFBGA (7x7)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 260

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB83AA22AZAJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB83AA22AZAJ
Integrated Circuits (ICs) - Interface - Controllers TSB83AA22AZAJ
IC CONTROLLER OHCI-LYNX 168LQFP

IC CONTROLLER OHCI-LYNX 168LQFP

Supplier's Site
Controllers - TSB83AA22AZAJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB83AA22AZAJ
Controllers TSB83AA22AZAJ
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 168-NFBGA (7x7)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 168-NFBGA (7x7)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB83AA22AZAJ TSB83AA22AZAJ-ND 213529-TSB83AA22AZAJ TSB83AA22AZAJ TSB83AA22AZAJ
Product Name TSB83AA22A Integrated IEEE-1394.B OHCI Link and S800 Phy Controllers Interface - Interface - Controllers - TSB83AA22AZAJ Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology IEEE 1394 PCI; IEEE 1394 IEEE 1394; Serial-1 Wire; IEEE 1394 PCI; PCI
Device Type TSB83AA22A Integrated IEEE-1394.B OHCI Link and S800 Phy Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS
Supply Voltage 3V; 3.3V; 3.6V; Other; 3V ~ 3.6V Other; 3 V ~ 3.6 V 3.6V; Other 3.6V; Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052NSRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.209\", 5.30mm Width)
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details