Texas Instruments TSB82AA2 High Performance 1394b 3.3V OHCI 1.1+ Compliant Link Layer Controller TSB82AA2PGEG4

Description
High Performance 1394b 3.3V OHCI 1.1+ Compliant Link Layer Controller 144-LQFP 0 to 70
Request a Quote
Description
High Performance 1394b 3.3V OHCI 1.1+ Compliant Link Layer Controller 144-LQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSB82AA2PGEG4 is a discrete 1394b link-layer controller designed for high-performance applications, capable of supporting data rates up to 800 Mbps. It operates with a single 3.3-V supply and features an internal 1.8-V core voltage regulator, which contributes to its low power consumption and efficient power management capabilities. The device includes deep transmit and receive FIFOs, allowing it to handle large data payloads and mitigate potential bus latency issues. It supports multiple PCI configurations, including 33-MHz/64-bit and 33-MHz/32-bit interfaces, and is compliant with the IEEE 1394a-2000 and OHCI specifications. The TSB82AA2 is particularly suitable for high-end PC applications and peripherals requiring robust data transfer capabilities, such as S800 RAID and SAN devices.

Datasheet Summary
Powered by GS/AI

The TSB82AA2PGEG4 is a discrete 1394b link-layer controller designed for high-performance applications, capable of supporting data rates up to 800 Mbps. It operates with a single 3.3-V supply and features an internal 1.8-V core voltage regulator, which contributes to its low power consumption and efficient power management capabilities. The device includes deep transmit and receive FIFOs, allowing it to handle large data payloads and mitigate potential bus latency issues. It supports multiple PCI configurations, including 33-MHz/64-bit and 33-MHz/32-bit interfaces, and is compliant with the IEEE 1394a-2000 and OHCI specifications. The TSB82AA2 is particularly suitable for high-end PC applications and peripherals requiring robust data transfer capabilities, such as S800 RAID and SAN devices.

Suppliers

Company
Product
Description
Supplier Links
TSB82AA2 High Performance 1394b 3.3V OHCI 1.1+ Compliant Link Layer Controller - TSB82AA2PGEG4 - Texas Instruments
Dallas, TX, United States
TSB82AA2 High Performance 1394b 3.3V OHCI 1.1+ Compliant Link Layer Controller
TSB82AA2PGEG4
TSB82AA2 High Performance 1394b 3.3V OHCI 1.1+ Compliant Link Layer Controller TSB82AA2PGEG4
High Performance 1394b 3.3V OHCI 1.1+ Compliant Link Layer Controller 144-LQFP 0 to 70

High Performance 1394b 3.3V OHCI 1.1+ Compliant Link Layer Controller 144-LQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TSB82AA2PGEG4 - 056049-TSB82AA2PGEG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB82AA2PGEG4
056049-TSB82AA2PGEG4
Interface - Interface - Controllers - TSB82AA2PGEG4 056049-TSB82AA2PGEG4
Manufacturer: Texas Instruments Win Source Part Number: 056049-TSB82AA2PGEG4 Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394a-2000, OHCI-Lynx Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 144-LQFP (20x20) Purpose: Link Layer Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Texas Instruments
Win Source Part Number: 056049-TSB82AA2PGEG4
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394a-2000, OHCI-Lynx
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 144-LQFP (20x20)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet
Interface Transceiver IC - 753-TSB82AA2PGEG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
753-TSB82AA2PGEG4
Interface Transceiver IC 753-TSB82AA2PGEG4
IC CONTROLLER OHCI-LYNX 144LQFP Product overview: TSB82AA2PGEG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB82AA2PGEG4 can be used for catalog matching and distributor lookup.

IC CONTROLLER OHCI-LYNX 144LQFP Product overview: TSB82AA2PGEG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB82AA2PGEG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Controllers TSB82AA2PGEG4
IC CONTROLLER OHCI-LYNX 144LQFP

IC CONTROLLER OHCI-LYNX 144LQFP

Supplier's Site Datasheet
Controllers - TSB82AA2PGEG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB82AA2PGEG4
Controllers TSB82AA2PGEG4
IEEE 1394 Link Layer Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 144-LQFP (20x20)

IEEE 1394 Link Layer Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 144-LQFP (20x20)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB82AA2PGEG4 056049-TSB82AA2PGEG4 753-TSB82AA2PGEG4 TSB82AA2PGEG4 TSB82AA2PGEG4
Product Name TSB82AA2 High Performance 1394b 3.3V OHCI 1.1+ Compliant Link Layer Controller Interface - Interface - Controllers - TSB82AA2PGEG4 Interface Transceiver IC Controllers Controllers
Technology IEEE 1394 PCI PCI; PCI
Device Type TSB82AA2 High Performance 1394b 3.3V OHCI 1.1+ Compliant Link Layer Controller Transceiver CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS90C031QML-SP LVDS Quad CMOS Differential Line Driver - 5962R9583301VFA - Texas Instruments
Specs
Technology LVDS
Device Type Line / Bus Driver
# of Tx 4 #
View Details
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGGRG4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
SN74AVC16834 18-Bit Universal Bus Driver With 3-State Outputs - 74AVC16834DGVRE4 - Texas Instruments
Specs
Technology AVC
Device Type Line / Bus Driver
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31IPWG4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers