Texas Instruments TSB82AA2B 1394b OHCI-Lynx (TM) Controller TSB82AA2BIPGE

Description
1394b OHCI-Lynx (TM) Controller 144-LQFP -40 to 85
Request a Quote
Description
1394b OHCI-Lynx (TM) Controller 144-LQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

TSB82AA2BIPGE is a PCI-based IEEE 1394b OHCI-Lynx host controller in a 144-pin LQFP package, operating from -40°C to 85°C, with lead-free (Pb-free) construction and RoHS compliance.

Datasheet Summary
Powered by GS/AI

TSB82AA2BIPGE is a PCI-based IEEE 1394b OHCI-Lynx host controller in a 144-pin LQFP package, operating from -40°C to 85°C, with lead-free (Pb-free) construction and RoHS compliance.

Suppliers

Company
Product
Description
Supplier Links
TSB82AA2B 1394b OHCI-Lynx (TM) Controller - TSB82AA2BIPGE - Texas Instruments
Dallas, TX, United States
TSB82AA2B 1394b OHCI-Lynx (TM) Controller
TSB82AA2BIPGE
TSB82AA2B 1394b OHCI-Lynx (TM) Controller TSB82AA2BIPGE
1394b OHCI-Lynx (TM) Controller 144-LQFP -40 to 85

1394b OHCI-Lynx (TM) Controller 144-LQFP -40 to 85

Buy Now Datasheet
Interface - Interface - Controllers - TSB82AA2BIPGE - 1274649-TSB82AA2BIPGE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB82AA2BIPGE
1274649-TSB82AA2BIPGE
Interface - Interface - Controllers - TSB82AA2BIPGE 1274649-TSB82AA2BIPGE
Manufacturer: Texas Instruments Win Source Part Number: 1274649-TSB82AA2BIPG E Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 144-LQFP Operating Supply Voltage: 3 V ~ 3.6 V Protocol: IEEE 1394 Function: Link Layer Controller Interface: PCI Standards: IEEE 1394a-2000, OHCI-Lynx Family Name: TSB82AA2B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 144-LQFP (20x20) Introduction Date: October 01, 1994 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274649-TSB82AA2BIPGE
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 144-LQFP
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: IEEE 1394
Function: Link Layer Controller
Interface: PCI
Standards: IEEE 1394a-2000, OHCI-Lynx
Family Name: TSB82AA2B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-LQFP (20x20)
Introduction Date: October 01, 1994
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 296-23936-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-23936-ND
Controllers 296-23936-ND
IEEE 1394 Link Layer Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 144-LQFP (20x20)

IEEE 1394 Link Layer Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 144-LQFP (20x20)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB82AA2BIPGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB82AA2BIPGE
Integrated Circuits (ICs) - Interface - Controllers TSB82AA2BIPGE
IC CONTROLLER OHCI-LYNX 144LQFP

IC CONTROLLER OHCI-LYNX 144LQFP

Supplier's Site
Sheung Wan, Hong Kong
1394 Interface IC
TSB82AA2BIPGE
1394 Interface IC TSB82AA2BIPGE
1394 Interface IC 1394b OHCI-Lynx Cntrlr

1394 Interface IC 1394b OHCI-Lynx Cntrlr

Buy Now Datasheet
Controllers - TSB82AA2BIPGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB82AA2BIPGE
Controllers TSB82AA2BIPGE
IEEE 1394 Link Layer Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 144-LQFP (20x20)

IEEE 1394 Link Layer Controller IEEE 1394a-2000, OHCI-Lynx™ PCI Interface 144-LQFP (20x20)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB82AA2BIPGE 1274649-TSB82AA2BIPGE 296-23936-ND TSB82AA2BIPGE TSB82AA2BIPGE TSB82AA2BIPGE
Product Name TSB82AA2B 1394b OHCI-Lynx (TM) Controller Interface - Interface - Controllers - TSB82AA2BIPGE Controllers Integrated Circuits (ICs) - Interface - Controllers 1394 Interface IC Controllers
Technology IEEE 1394 PCI; IEEE 1394 IEEE 1394; IEEE 1394 PCI; PCI
Device Type TSB82AA2B 1394b OHCI-Lynx (TM) Controller Sensor Interface Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products