The TSB81BA3E is a three-port IEEE 1394b cable transceiver and arbiter for high-performance serial bus networks, supporting data rates up to 800 Mbits/s and backward compatibility with IEEE 1394a-2000 and IEEE 1394-1995. It is housed in an 80-pin HTQFP (PFP) thermally enhanced package measuring 12.00 mm × 12.00 mm. The device operates with a 3.3-V I/O supply and a 1.95-V core supply, requires an external 98.304-MHz crystal oscillator, and includes features such as cable power monitoring, port disable/suspend/resu
IEEE P1394b Three-Port Cable Transceiver Arbiter 80-HTQFP 0 to 70
Triple Port Transceiver 800Mbps HTQFP IC Product overview: TSB81BA3EPFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB81BA3EPFP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081822-TSB81BA3EPFP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 6/6
Duplex: Half
Family Name: TSB81BA3E
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TSB81BA3EZAJ; TSB81BA3EIPFP;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
1394 Interface IC IEEE P1394b 3-Port Cable Xcvr Arbiter
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB81BA3EPFP | 710-TSB81BA3EPFP | 081822-TSB81BA3EPFP | TSB81BA3EPFP |
| Product Name | TSB81BA3E IEEE P1394b Three-Port Cable Transceiver Arbiter | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TSB81BA3EPFP | 1394 Interface IC |
| Technology | IEEE 1394 | |||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | 0 to 70 C (32 to 158 F) | -40 to 85 C (-40 to 185 F) |