The TSB81BA3E is a three-port IEEE 1394b cable transceiver and arbiter supporting data rates up to 800 Mbits/s and backward compatibility with IEEE 1394a-2000 and IEEE 1394-1995. It is available in a 168-pin NFBGA (ZAJ) package measuring 12.00 mm × 12.00 mm, with an operating temperature range of -40°C to 85°C. The device supports single 3.3-V supply operation or dual-supply (3.3-V I/O and 1.95-V core) modes, includes an external 98.304-MHz crystal oscillator requirement, and provides power-down and sleep modes for energy conservation. It complies with Open Host Controller Interface (HCI) requirements and includes features such as cable power presence monitoring, port disable/suspend/resu
IEEE P1394b Three-Port Cable Transceiver Arbiter 168-NFBGA -40 to 85
IEEE P1394b Three-Port Cable Transceiver Arbiter 168-NFBGA -40 to 85 Product overview: TSB81BA3EIZAJ from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB81BA3EIZAJ can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1274647-TSB81BA3EIZA
Packaging: Tray
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 168-TFBGA
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Protocol: IEEE 1394
Number of Drivers/Receivers: 6/6
Duplex: Half
Family Name: TSB81BA3E
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 168-NFBGA (7x7)
Alternative Parts (Cross-Reference): TSB81BA3EIPFP; TSB81BA3EZAJ;
Introduction Date: May 01, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
1394 Interface IC 3-Port Cable Xcvr Arbiter
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB81BA3EIZAJ | 710-TSB81BA3EIZAJ | 1274647-TSB81BA3EIZAJ | TSB81BA3EIZAJ |
| Product Name | TSB81BA3E IEEE P1394b Three-Port Cable Transceiver Arbiter | Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - TSB81BA3EIZAJ | 1394 Interface IC |
| Technology | IEEE 1394 | |||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |