Texas Instruments High-Performance Analog Interface - Interface - Controllers - TSB43DA42AGHC TSB43DA42AGHC

Description
Manufacturer: Texas Instruments Win Source Part Number: 139789-TSB43DA42AGHC Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 196-BGA MICROSTAR (15x15) Purpose: Link Layer Controller Supply Voltage - Operating: 1.5 V, 3.3 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 139789-TSB43DA42AGHC Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 196-BGA MICROSTAR (15x15) Purpose: Link Layer Controller Supply Voltage - Operating: 1.5 V, 3.3 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Controllers - TSB43DA42AGHC - 139789-TSB43DA42AGHC - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43DA42AGHC
139789-TSB43DA42AGHC
Interface - Interface - Controllers - TSB43DA42AGHC 139789-TSB43DA42AGHC
Manufacturer: Texas Instruments Win Source Part Number: 139789-TSB43DA42AGHC Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 196-BGA MICROSTAR (15x15) Purpose: Link Layer Controller Supply Voltage - Operating: 1.5 V, 3.3 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 139789-TSB43DA42AGHC
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 196-BGA MICROSTAR (15x15)
Purpose: Link Layer Controller
Supply Voltage - Operating: 1.5 V, 3.3 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB43DA42AGHC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB43DA42AGHC
Integrated Circuits (ICs) - Interface - Controllers TSB43DA42AGHC
IC PHY/LINK LAYER CTRLR 196-BGA

IC PHY/LINK LAYER CTRLR 196-BGA

Supplier's Site
Controllers - TSB43DA42AGHC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43DA42AGHC
Controllers TSB43DA42AGHC
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15)

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 139789-TSB43DA42AGHC TSB43DA42AGHC TSB43DA42AGHC
Product Name Interface - Interface - Controllers - TSB43DA42AGHC Integrated Circuits (ICs) - Interface - Controllers Controllers
Supply Voltage Other; 1.5 V~ 3.3 V 3.3V; Other 3.3V; Other; 1.5V, 3.3V
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type BGA; 196-BGA MICROSTAR (15x15) BGA BGA; 196-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface module - 704-5094 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
 - 2907PC - Rochester Electronics
Rochester Electronics
Specs
Device Type Sensor Interface; Transceiver
Package Type DIP; PDIP; PDIP
View Details