Texas Instruments TSB43CA42 TSB43CA42 iceLynx-Micro 2 Port IEEE 1394a-2000 CES Abbrev. DM TSB43CA42ZGW

Description
TSB43CA42 iceLynx-Micro 2 Port IEEE 1394a-2000 CES Abbrev. DM 176-BGA MICROSTAR -20 to 70
Request a Quote Datasheet
Description
TSB43CA42 iceLynx-Micro 2 Port IEEE 1394a-2000 CES Abbrev. DM 176-BGA MICROSTAR -20 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB43CA42 TSB43CA42 iceLynx-Micro 2 Port IEEE 1394a-2000 CES Abbrev. DM - TSB43CA42ZGW - Texas Instruments
Dallas, TX, United States
TSB43CA42 TSB43CA42 iceLynx-Micro 2 Port IEEE 1394a-2000 CES Abbrev. DM
TSB43CA42ZGW
TSB43CA42 TSB43CA42 iceLynx-Micro 2 Port IEEE 1394a-2000 CES Abbrev. DM TSB43CA42ZGW
TSB43CA42 iceLynx-Micro 2 Port IEEE 1394a-2000 CES Abbrev. DM 176-BGA MICROSTAR -20 to 70

TSB43CA42 iceLynx-Micro 2 Port IEEE 1394a-2000 CES Abbrev. DM 176-BGA MICROSTAR -20 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TSB43CA42ZGW - 035276-TSB43CA42ZGW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43CA42ZGW
035276-TSB43CA42ZGW
Interface - Interface - Controllers - TSB43CA42ZGW 035276-TSB43CA42ZGW
Manufacturer: Texas Instruments Win Source Part Number: 035276-TSB43CA42ZGW Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Active Case / Package: 176-BGA MICROSTAR (15x15) Purpose: Link Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 035276-TSB43CA42ZGW
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Categories: Integrated Circuits
Status: Active
Case / Package: 176-BGA MICROSTAR (15x15)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB43CA42ZGW
1394 Interface IC TSB43CA42ZGW
1394 Interface IC iceLynx-Micro IEEE 1394a-2000 CES

1394 Interface IC iceLynx-Micro IEEE 1394a-2000 CES

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB43CA42ZGW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB43CA42ZGW
Integrated Circuits (ICs) - Interface - Controllers TSB43CA42ZGW
IC DUAL PORT IEEE 1394A 176-BGA

IC DUAL PORT IEEE 1394A 176-BGA

Supplier's Site
Controllers - TSB43CA42ZGW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43CA42ZGW
Controllers TSB43CA42ZGW
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 176-BGA MICROSTAR (15x15)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 176-BGA MICROSTAR (15x15)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB43CA42ZGW 035276-TSB43CA42ZGW TSB43CA42ZGW TSB43CA42ZGW TSB43CA42ZGW
Product Name TSB43CA42 TSB43CA42 iceLynx-Micro 2 Port IEEE 1394a-2000 CES Abbrev. DM Interface - Interface - Controllers - TSB43CA42ZGW 1394 Interface IC Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology IEEE 1394 IEEE 1394; IEEE 1394 Parallel
Device Type TSB43CA42 TSB43CA42 iceLynx-Micro 2 Port IEEE 1394a-2000 CES Abbrev. DM Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370819-CD74HCT4052M - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
3 suppliers
CD74ACT240 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT240E - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
SN54ALS1245A Octal Bus Transceivers With 3-State Outputs - 5962-88737012A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details