Texas Instruments High-Performance Analog 1394a BGA Interface Transceiver IC TSB43CA42GGW

Description
TSB43CA42 iceLynx-Micro 2 Port IEEE 1394a-2000 CES Abbrev. DM 176-BGA MICROSTAR -20 to 70 Product overview: TSB43CA42GGW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394a, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394a, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB43CA42GGW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TSB43CA42 iceLynx-Micro 2 Port IEEE 1394a-2000 CES Abbrev. DM 176-BGA MICROSTAR -20 to 70 Product overview: TSB43CA42GGW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394a, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394a, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB43CA42GGW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1394a BGA Interface Transceiver IC - 753-TSB43CA42GGW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1394a BGA Interface Transceiver IC
753-TSB43CA42GGW
1394a BGA Interface Transceiver IC 753-TSB43CA42GGW
TSB43CA42 iceLynx-Micro 2 Port IEEE 1394a-2000 CES Abbrev. DM 176-BGA MICROSTAR -20 to 70 Product overview: TSB43CA42GGW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394a, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394a, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB43CA42GGW can be used for catalog matching and distributor lookup.

TSB43CA42 iceLynx-Micro 2 Port IEEE 1394a-2000 CES Abbrev. DM 176-BGA MICROSTAR -20 to 70 Product overview: TSB43CA42GGW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394a, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394a, BGA, Interface Transceiver IC, Interface Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 753-TSB43CA42GGW can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Controllers - TSB43CA42GGW - 056044-TSB43CA42GGW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43CA42GGW
056044-TSB43CA42GGW
Interface - Interface - Controllers - TSB43CA42GGW 056044-TSB43CA42GGW
Manufacturer: Texas Instruments Win Source Part Number: 056044-TSB43CA42GGW Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 176-BGA MICROSTAR (15x15) Purpose: Link Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056044-TSB43CA42GGW
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 176-BGA MICROSTAR (15x15)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - TSB43CA42GGW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43CA42GGW
Controllers TSB43CA42GGW
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 176-BGA MICROSTAR (15x15)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 176-BGA MICROSTAR (15x15)

Buy Now
Interface - Controllers - TSB43CA42GGW - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TSB43CA42GGW
Interface - Controllers TSB43CA42GGW
IC PHY/LINK LAYER CTRLR 176-BGA

IC PHY/LINK LAYER CTRLR 176-BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 753-TSB43CA42GGW 056044-TSB43CA42GGW TSB43CA42GGW TSB43CA42GGW
Product Name 1394a BGA Interface Transceiver IC Interface - Interface - Controllers - TSB43CA42GGW Controllers Interface - Controllers
Device Type Transceiver CardBus Controller Sensor Interface; CardBus Controller
Data Rate 400000 kbps
Operating Temperature -20 C (-4 F)
Package Type LFBGA BGA; 176-BGA MICROSTAR (15x15) BGA; 176-LFBGA 176-LFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Specs
Device Type CardBus Controller
Supply Voltage 3V; Other
Package Type AEC-Q100
View Details
Interface module - 289-402 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4609TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-TFQFN Exposed Pad
Pins 16 #
View Details