The TSB43AB23PDT is a 1394 Open Host Controller Interface (OHCI) 1.1 compliant host controller with an integrated 400 Mbps, 3-port IEEE 1394a physical layer. It is packaged in a 128-pin PDT (TQFP) format and operates at 3.3 V. The device supports PCI power management states D0 through D3 and includes PME support as defined by the 1394 OHCI specification. It complies with the IEEE 1394-1995 and IEEE 1394a-2000 standards and is designed for use in host systems requiring high-speed serial bus connectivity.
OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) 128-TQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 035275-TSB43AB23PDT
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Family Name: TSB43AB23
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-TQFP (14x14)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TSB43AB23PGE; TSB43AB23PD ;
Introduction Date: May 20, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)
IC IEEE-1394 CONTROLLER 128-TQFP
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)
IC IEEE-1394 CONTROLLER 128-TQFP
1394 Interface IC OHCI 1.1 1394a Link Layer Cntrlr Intgrt
IC IEEE-1394 CONTROLLER 128-TQFP
| Texas Instruments | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB43AB23PDT | 035275-TSB43AB23PDT | 296-12408-ND | TSB43AB23PDT | TSB43AB23PDT | TSB43AB23PDT | TSB43AB23PDT | TSB43AB23PDT |
| Product Name | TSB43AB23 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) | Interface - Interface - Controllers - TSB43AB23PDT | Controllers | Controllers | Controllers | Interface - Controllers | 1394 Interface IC | Integrated Circuits (ICs) - Interface - Controllers |
| Technology | IEEE 1394 | PCI; IEEE 1394 | PCI | PCI; PCI | PCI; PCI | IEEE 1394; Serial-1 Wire; IEEE 1394 | ||
| Device Type | TSB43AB23 OHCI 1.1, 1394a Link Layer Controller integrated with a 1394a, 400Mbps, 3-port Physical Layer (PHY) | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | |||
| Features | RoHS | RoHS | RoHS | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |