Texas Instruments TSB43AB22A OHCI 1.1, 1394a Link Layer Controller integrated with 1394a, 400Mbps, 2-port Physical Layer (PHY) TSB43AB22APDTG4

Description
OHCI 1.1, 1394a Link Layer Controller integrated with 1394a, 400Mbps, 2-port Physical Layer (PHY) 128-TQFP 0 to 70
Request a Quote Datasheet
Description
OHCI 1.1, 1394a Link Layer Controller integrated with 1394a, 400Mbps, 2-port Physical Layer (PHY) 128-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB43AB22A OHCI 1.1, 1394a Link Layer Controller integrated with 1394a, 400Mbps, 2-port Physical Layer (PHY) - TSB43AB22APDTG4 - Texas Instruments
Dallas, TX, United States
TSB43AB22A OHCI 1.1, 1394a Link Layer Controller integrated with 1394a, 400Mbps, 2-port Physical Layer (PHY)
TSB43AB22APDTG4
TSB43AB22A OHCI 1.1, 1394a Link Layer Controller integrated with 1394a, 400Mbps, 2-port Physical Layer (PHY) TSB43AB22APDTG4
OHCI 1.1, 1394a Link Layer Controller integrated with 1394a, 400Mbps, 2-port Physical Layer (PHY) 128-TQFP 0 to 70

OHCI 1.1, 1394a Link Layer Controller integrated with 1394a, 400Mbps, 2-port Physical Layer (PHY) 128-TQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TSB43AB22APDTG4 - 106904-TSB43AB22APDTG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43AB22APDTG4
106904-TSB43AB22APDTG4
Interface - Interface - Controllers - TSB43AB22APDTG4 106904-TSB43AB22APDTG4
Manufacturer: Texas Instruments Win Source Part Number: 106904-TSB43AB22APDT G4 Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 128-TQFP (14x14) Purpose: Physical Layer Controller Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106904-TSB43AB22APDTG4
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 128-TQFP (14x14)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Controllers - TSB43AB22APDTG4-ND - DigiKey
Thief River Falls, MN, United States
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

Buy Now Datasheet
Controllers - TSB43AB22APDTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43AB22APDTG4
Controllers TSB43AB22APDTG4
IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

IEEE 1394 Physical Layer Controller IEEE 1394-1995, 1394a-2000, OHCI, Firewire™, i.Link™ PCI Interface 128-TQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
1394 Interface IC
TSB43AB22APDTG4
1394 Interface IC TSB43AB22APDTG4
1394 Interface IC OHCI 1.1 1394a Link Layer Cntrlr Intgrt

1394 Interface IC OHCI 1.1 1394a Link Layer Cntrlr Intgrt

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB43AB22APDTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB43AB22APDTG4
Integrated Circuits (ICs) - Interface - Controllers TSB43AB22APDTG4
IC CONTROLLER LINK LAYER 128TQFP

IC CONTROLLER LINK LAYER 128TQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB43AB22APDTG4 106904-TSB43AB22APDTG4 TSB43AB22APDTG4-ND TSB43AB22APDTG4 TSB43AB22APDTG4 TSB43AB22APDTG4
Product Name TSB43AB22A OHCI 1.1, 1394a Link Layer Controller integrated with 1394a, 400Mbps, 2-port Physical Layer (PHY) Interface - Interface - Controllers - TSB43AB22APDTG4 Controllers Controllers 1394 Interface IC Integrated Circuits (ICs) - Interface - Controllers
Technology IEEE 1394 PCI; IEEE 1394 PCI; PCI IEEE 1394; Serial-1 Wire; IEEE 1394
Device Type TSB43AB22A OHCI 1.1, 1394a Link Layer Controller integrated with 1394a, 400Mbps, 2-port Physical Layer (PHY) Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31CDE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
 - 74BCT245SC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver; Transceiver
Package Type SOP; SOP20
View Details
Interface Transceiver IC - 710-32P4752-CGT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details
2 suppliers
CD54AC240 Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54AC240F3A - Texas Instruments
Specs
Technology AC
Device Type Line / Bus Driver; Buffer
Supply Voltage 1.5V; 3.3V; Other; 1.5,3.3,5
View Details