Texas Instruments High-Performance Analog Controllers TSB43AA82GGW

Description
IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 176-BGA MICROSTAR (15x15)
Request a Quote Datasheet
Description
IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 176-BGA MICROSTAR (15x15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Controllers - 296-12243-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-12243-ND
Controllers 296-12243-ND
IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 176-BGA MICROSTAR (15x15)

IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 176-BGA MICROSTAR (15x15)

Buy Now Datasheet
Interface - Interface - Controllers - TSB43AA82GGW - 048323-TSB43AA82GGW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43AA82GGW
048323-TSB43AA82GGW
Interface - Interface - Controllers - TSB43AA82GGW 048323-TSB43AA82GGW
Manufacturer: Texas Instruments Win Source Part Number: 048323-TSB43AA82GGW Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394a-2000 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 176-BGA MICROSTAR (15x15) Purpose: Physical Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 048323-TSB43AA82GGW
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394a-2000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 176-BGA MICROSTAR (15x15)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB43AA82GGW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB43AA82GGW
Integrated Circuits (ICs) - Interface - Controllers TSB43AA82GGW
IC LINK LAYER CONTROLLER 176-BGA

IC LINK LAYER CONTROLLER 176-BGA

Supplier's Site
Controllers - TSB43AA82GGW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43AA82GGW
Controllers TSB43AA82GGW
IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 176-BGA MICROSTAR (15x15)

IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 176-BGA MICROSTAR (15x15)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 296-12243-ND 048323-TSB43AA82GGW TSB43AA82GGW TSB43AA82GGW
Product Name Controllers Interface - Interface - Controllers - TSB43AA82GGW Integrated Circuits (ICs) - Interface - Controllers Controllers
Technology IEEE 1394; Parallel IEEE 1394; IEEE 1394 Parallel
Device Type Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage 3.6V Other; 3.3V Other Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Modems - ICs and Modules - SI2415-D-FS - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
View Details
3 suppliers
Interface - Specialized - 32R1615DR-4DBT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details