Texas Instruments TSB43AA82A 2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals TSB43AA82APGE

Description
2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals 144-LQFP 0 to 70
Request a Quote Datasheet
Description
2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals 144-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB43AA82A 2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals - TSB43AA82APGE - Texas Instruments
Dallas, TX, United States
TSB43AA82A 2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals
TSB43AA82APGE
TSB43AA82A 2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals TSB43AA82APGE
2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals 144-LQFP 0 to 70

2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals 144-LQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TSB43AA82APGE - 137191-TSB43AA82APGE - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB43AA82APGE
137191-TSB43AA82APGE
Interface - Interface - Controllers - TSB43AA82APGE 137191-TSB43AA82APGE
Manufacturer: Texas Instruments Win Source Part Number: 137191-TSB43AA82APGE Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394a-2000 Categories: Integrated Circuits Status: Active Case / Package: 144-LQFP (20x20) Purpose: Physical Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 137191-TSB43AA82APGE
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394a-2000
Categories: Integrated Circuits
Status: Active
Case / Package: 144-LQFP (20x20)
Purpose: Physical Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 296-13423-5-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-13423-5-ND
Controllers 296-13423-5-ND
IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 144-LQFP (20x20)

IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 144-LQFP (20x20)

Buy Now Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB43AA82APGE
1394 Interface IC TSB43AA82APGE
1394 Interface IC Hi Perf Integr Phy & Link Layer Chip

1394 Interface IC Hi Perf Integr Phy & Link Layer Chip

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB43AA82APGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB43AA82APGE
Integrated Circuits (ICs) - Interface - Controllers TSB43AA82APGE
IC PHY LINK LAYR HP 2PRT 144LQFP

IC PHY LINK LAYR HP 2PRT 144LQFP

Supplier's Site
Controllers - TSB43AA82APGE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB43AA82APGE
Controllers TSB43AA82APGE
IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 144-LQFP (20x20)

IEEE 1394 Physical Layer Controller IEEE 1394a-2000 Parallel Interface 144-LQFP (20x20)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB43AA82APGE 137191-TSB43AA82APGE 296-13423-5-ND TSB43AA82APGE TSB43AA82APGE TSB43AA82APGE
Product Name TSB43AA82A 2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals Interface - Interface - Controllers - TSB43AA82APGE Controllers 1394 Interface IC Integrated Circuits (ICs) - Interface - Controllers Controllers
Device Type TSB43AA82A 2 Port High Performance Integrated Phy and Link Layer Chip for PC Peripherals Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS
Supply Voltage Other; 3.3V 3.6V 3.3V Other Other; 3.3V
Package Type QFP; 144-LQFP (20x20) LQFP; 144-LQFP LQFP-144 QFP QFP; LQFP; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD54HC4052F - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051M96G4 - 1160276-CD74HC4051M96G4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details