Texas Instruments TSB42AC3 High Performance 1394-1995 Link Layer for Industrial and Bridge applications TSB42AC3PZT

Description
High Performance 1394-1995 Link Layer for Industrial and Bridge applications 100-TQFP 0 to 70
Request a Quote Datasheet
Description
High Performance 1394-1995 Link Layer for Industrial and Bridge applications 100-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB42AC3 High Performance 1394-1995 Link Layer for Industrial and Bridge applications - TSB42AC3PZT - Texas Instruments
Dallas, TX, United States
TSB42AC3 High Performance 1394-1995 Link Layer for Industrial and Bridge applications
TSB42AC3PZT
TSB42AC3 High Performance 1394-1995 Link Layer for Industrial and Bridge applications TSB42AC3PZT
High Performance 1394-1995 Link Layer for Industrial and Bridge applications 100-TQFP 0 to 70

High Performance 1394-1995 Link Layer for Industrial and Bridge applications 100-TQFP 0 to 70

Buy Now Datasheet
Controllers - 296-16848-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-16848-ND
Controllers 296-16848-ND
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Interface - Interface - Controllers - TSB42AC3PZT - 1114572-TSB42AC3PZT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB42AC3PZT
1114572-TSB42AC3PZT
Interface - Interface - Controllers - TSB42AC3PZT 1114572-TSB42AC3PZT
Manufacturer: Texas Instruments Win Source Part Number: 1114572-TSB42AC3PZT Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Active Case / Package: 100-TQFP (14x14) Purpose: Link Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Texas Instruments
Win Source Part Number: 1114572-TSB42AC3PZT
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP (14x14)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Buy Now Datasheet
Controllers - TSB42AC3PZT - ODG (Origin Data Global)
Shenzhen, China
Controllers
TSB42AC3PZT
Controllers TSB42AC3PZT
IC LINK LAYER CTRLR 1394 100TQFP

IC LINK LAYER CTRLR 1394 100TQFP

Supplier's Site Datasheet
Controllers - TSB42AC3PZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB42AC3PZT
Controllers TSB42AC3PZT
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB42AC3PZT
1394 Interface IC TSB42AC3PZT
1394 Interface IC High Perf 1394-1995 Link Layer

1394 Interface IC High Perf 1394-1995 Link Layer

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB42AC3PZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB42AC3PZT
Integrated Circuits (ICs) - Interface - Controllers TSB42AC3PZT
IC LINK LAYER CTRLR 1394 100TQFP

IC LINK LAYER CTRLR 1394 100TQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB42AC3PZT 296-16848-ND 1114572-TSB42AC3PZT TSB42AC3PZT TSB42AC3PZT TSB42AC3PZT TSB42AC3PZT
Product Name TSB42AC3 High Performance 1394-1995 Link Layer for Industrial and Bridge applications Controllers Interface - Interface - Controllers - TSB42AC3PZT Controllers Controllers 1394 Interface IC Integrated Circuits (ICs) - Interface - Controllers
Technology IEEE 1394 IEEE 1394; Parallel Parallel Parallel IEEE 1394; IEEE 1394
Device Type TSB42AC3 High Performance 1394-1995 Link Layer for Industrial and Bridge applications Line / Bus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316MG4 - 1160296-CD74HC4316MG4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC
View Details
2 suppliers
SN54LS240-SP Octal Buffers And Line Drivers With 3-State Outputs - 5962-7801201VSA - Texas Instruments
Specs
Technology LS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
Analog Switches, Multiplexers, Demultiplexers - CD74HC4052M96 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SOIC; 16-SOIC (0.154", 3.90mm Width)
View Details
2 suppliers
 - 74BCT244SC - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type SOP; SOP20
View Details