Texas Instruments TSB42AB4 1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection TSB42AB4PDTG4

Description
1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection 128-TQFP 0 to 70
Request a Quote Datasheet
Description
1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection 128-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB42AB4 1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection - TSB42AB4PDTG4 - Texas Instruments
Dallas, TX, United States
TSB42AB4 1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection
TSB42AB4PDTG4
TSB42AB4 1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection TSB42AB4PDTG4
1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection 128-TQFP 0 to 70

1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection 128-TQFP 0 to 70

Buy Now Datasheet
Controllers - TSB42AB4PDTG4-ND - DigiKey
Thief River Falls, MN, United States
Controllers
TSB42AB4PDTG4-ND
Controllers TSB42AB4PDTG4-ND
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 128-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 128-TQFP (14x14)

Buy Now Datasheet
Interface - Interface - Controllers - TSB42AB4PDTG4 - 1114571-TSB42AB4PDTG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB42AB4PDTG4
1114571-TSB42AB4PDTG4
Interface - Interface - Controllers - TSB42AB4PDTG4 1114571-TSB42AB4PDTG4
Manufacturer: Texas Instruments Win Source Part Number: 1114571-TSB42AB4PDTG 4 Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Active Case / Package: 128-TQFP (14x14) Purpose: Link Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114571-TSB42AB4PDTG4
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Categories: Integrated Circuits
Status: Active
Case / Package: 128-TQFP (14x14)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB42AB4PDTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB42AB4PDTG4
Integrated Circuits (ICs) - Interface - Controllers TSB42AB4PDTG4
IC CONTROLLER LINK LAYER 128TQFP

IC CONTROLLER LINK LAYER 128TQFP

Supplier's Site
Controllers - TSB42AB4PDTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB42AB4PDTG4
Controllers TSB42AB4PDTG4
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 128-TQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 128-TQFP (14x14)

Buy Now
Sheung Wan, Hong Kong
1394 Interface IC
TSB42AB4PDTG4
1394 Interface IC TSB42AB4PDTG4
1394 Interface IC Link Layer Cntrlr

1394 Interface IC Link Layer Cntrlr

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB42AB4PDTG4 TSB42AB4PDTG4-ND 1114571-TSB42AB4PDTG4 TSB42AB4PDTG4 TSB42AB4PDTG4 TSB42AB4PDTG4
Product Name TSB42AB4 1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection Controllers Interface - Interface - Controllers - TSB42AB4PDTG4 Integrated Circuits (ICs) - Interface - Controllers Controllers 1394 Interface IC
Technology IEEE 1394 IEEE 1394; Parallel IEEE 1394; IEEE 1394 Parallel
Device Type TSB42AB4 1394 Link Layer Controller For Consumer Electronics Applications - No Content Protection Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT240 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT240E - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CLC532AE-QML - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4052PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
Interface Transceiver IC - 755-CLC030VEC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Data Rate 1.49E6 kbps
Operating Temperature 0 C (32 F)
View Details
5 suppliers