Texas Instruments TSB41LV03A IEEE 1394a Three-Port Cable Transceiver/Arbiter TSB41LV03APFP

Description
IEEE 1394a Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70
Request a Quote Datasheet
Description
IEEE 1394a Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB41LV03A IEEE 1394a Three-Port Cable Transceiver/Arbiter - TSB41LV03APFP - Texas Instruments
Dallas, TX, United States
TSB41LV03A IEEE 1394a Three-Port Cable Transceiver/Arbiter
TSB41LV03APFP
TSB41LV03A IEEE 1394a Three-Port Cable Transceiver/Arbiter TSB41LV03APFP
IEEE 1394a Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70

IEEE 1394a Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TSB41LV03APFP - 213526-TSB41LV03APFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41LV03APFP
213526-TSB41LV03APFP
Interface - Interface - Drivers, Receivers, Transceivers - TSB41LV03APFP 213526-TSB41LV03APFP
Manufacturer: Texas Instruments Win Source Part Number: 213526-TSB41LV03APFP Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 2/2 Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 3.3V Alternative Parts (Cross-Reference): MAX9947ETE+; GUT2100 SLKJM; TSB41LV03APFP; TSB41LV03APFPG4; Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213526-TSB41LV03APFP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 2/2
Categories: Integrated Circuits
Status: Active
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 3.3V
Alternative Parts (Cross-Reference): MAX9947ETE+; GUT2100 SLKJM; TSB41LV03APFP; TSB41LV03APFPG4;
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1394a Interface Transceiver IC
710-TSB41LV03APFP
1394a Interface Transceiver IC 710-TSB41LV03APFP
IEEE 1394a Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70 Product overview: TSB41LV03APFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394a. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394a, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41LV03APFP can be used for catalog matching and distributor lookup.

IEEE 1394a Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70 Product overview: TSB41LV03APFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394a. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394a, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41LV03APFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
1394 Interface IC THREE-PORT CABLE XCVR/ARBITER - 815-TSB41LV03APFP - Utmel Electronic Limited
Hong Kong, China
1394 Interface IC THREE-PORT CABLE XCVR/ARBITER
815-TSB41LV03APFP
1394 Interface IC THREE-PORT CABLE XCVR/ARBITER 815-TSB41LV03APFP
1394 Interface IC THREE-PORT CABLE XCVR/ARBITER

1394 Interface IC THREE-PORT CABLE XCVR/ARBITER

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB41LV03APFP 213526-TSB41LV03APFP 710-TSB41LV03APFP 815-TSB41LV03APFP
Product Name TSB41LV03A IEEE 1394a Three-Port Cable Transceiver/Arbiter Interface - Interface - Drivers, Receivers, Transceivers - TSB41LV03APFP 1394a Interface Transceiver IC 1394 Interface IC THREE-PORT CABLE XCVR/ARBITER
Technology IEEE 1394
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Supply Voltage Other; 3.3V -3.3V; 3V; Other; 3.3V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SSA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN55LBC172 Quadruple Low-Power Differential Line Driver - 5962-9076503QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
2 suppliers
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN55189A Quadruple Line Receiver - 5962-8688802DA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
2 suppliers