Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TSB41LV03A TSB41LV03A

Description
Manufacturer: Texas Instruments Win Source Part Number: 056039-TSB41LV03A Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 2/2 Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 056039-TSB41LV03A Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 2/2 Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TSB41LV03A - 056039-TSB41LV03A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41LV03A
056039-TSB41LV03A
Interface - Interface - Drivers, Receivers, Transceivers - TSB41LV03A 056039-TSB41LV03A
Manufacturer: Texas Instruments Win Source Part Number: 056039-TSB41LV03A Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 2/2 Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056039-TSB41LV03A
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 2/2
Categories: Integrated Circuits
Status: Active
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 710-TSB41LV03A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-TSB41LV03A
Interface Transceiver IC 710-TSB41LV03A
Product overview: TSB41LV03A from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41LV03A can be used for catalog matching and distributor lookup.

Product overview: TSB41LV03A from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41LV03A can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 056039-TSB41LV03A 710-TSB41LV03A
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TSB41LV03A Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF5005TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface module - 704-2024 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54LS243/BCA - Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP14
View Details
2 suppliers