Texas Instruments 1394A Interface Transceiver IC TSB41LV01

Description
IEEE 1394A ONE-PORT CABLE TRANSCEIVER/ARBITER Product overview: TSB41LV01 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41LV01 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IEEE 1394A ONE-PORT CABLE TRANSCEIVER/ARBITER Product overview: TSB41LV01 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41LV01 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1394A Interface Transceiver IC - 710-TSB41LV01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1394A Interface Transceiver IC
710-TSB41LV01
1394A Interface Transceiver IC 710-TSB41LV01
IEEE 1394A ONE-PORT CABLE TRANSCEIVER/ARBITER Product overview: TSB41LV01 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41LV01 can be used for catalog matching and distributor lookup.

IEEE 1394A ONE-PORT CABLE TRANSCEIVER/ARBITER Product overview: TSB41LV01 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394A. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394A, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41LV01 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - TSB41LV01 - 1274625-TSB41LV01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41LV01
1274625-TSB41LV01
Interface - Interface - Drivers, Receivers, Transceivers - TSB41LV01 1274625-TSB41LV01
Manufacturer: Texas Instruments Win Source Part Number: 1274625-TSB41LV01 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1274625-TSB41LV01
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 710-TSB41LV01 1274625-TSB41LV01
Product Name 1394A Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TSB41LV01
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3201-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Serial interface - Serial Interface RS-232/485 - 753-652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2139023 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details