Nexperia B.V. Hex inverting Schmitt trigger 74AHCT14BZZ

Description
The 74AHC14; 74AHCT14 is a hex inverter with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays Input levels: For 74AHC14: CMOS level For 74AHCT14: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC14; 74AHCT14 is a hex inverter with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays Input levels: For 74AHC14: CMOS level For 74AHCT14: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC14 and 74AHCT14 are hex inverting Schmitt triggers with overvoltage-tolerant inputs, suitable for level translation in mixed-voltage systems. The 74AHCT14BZ variant, part of this series, is packaged in a DHXQFN14 (SOT8014-1) leadless package with dimensions of 2 mm × 2 mm × 0.48 mm. The device operates from 2.0 V to 5.5 V, with TTL-level inputs, and is specified for temperatures from -40 °C to +125 °C. It features HBM ESD protection exceeding 2000 V and CDM ESD protection exceeding 1000 V, and latch-up performance exceeding 100 mA per JESD 78 Class II Level A.

Datasheet Summary
Powered by GS/AI

The 74AHC14 and 74AHCT14 are hex inverting Schmitt triggers with overvoltage-tolerant inputs, suitable for level translation in mixed-voltage systems. The 74AHCT14BZ variant, part of this series, is packaged in a DHXQFN14 (SOT8014-1) leadless package with dimensions of 2 mm × 2 mm × 0.48 mm. The device operates from 2.0 V to 5.5 V, with TTL-level inputs, and is specified for temperatures from -40 °C to +125 °C. It features HBM ESD protection exceeding 2000 V and CDM ESD protection exceeding 1000 V, and latch-up performance exceeding 100 mA per JESD 78 Class II Level A.

Suppliers

Company
Product
Description
Supplier Links
Hex inverting Schmitt trigger - 74AHCT14BZZ - Nexperia B.V.
Nijmegen, Netherlands
Hex inverting Schmitt trigger
74AHCT14BZZ
Hex inverting Schmitt trigger 74AHCT14BZZ
The 74AHC14; 74AHCT14 is a hex inverter with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation Balanced propagation delays Input levels: For 74AHC14: CMOS level For 74AHCT14: TTL level Latch-up performance exceeds 100 mA per JESD 78 Class II Level A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC14; 74AHCT14 is a hex inverter with Schmitt-trigger inputs. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • Balanced propagation delays
  • Input levels:
    • For 74AHC14: CMOS level
    • For 74AHCT14: TTL level
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74AHCT14BZZ
Product Name Hex inverting Schmitt trigger
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

16-bit D-type registered transceiver; 3-state - 74ALVCH16543DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
Quad buffer/line driver; 3-state - 74AHC126PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Single Schmitt trigger buffer - 74AHC1G17GWH - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details