Texas Instruments TSB41BA3A IEEE 1394b Three-Port Cable Transceiver/Arbiter TSB41BA3APFP

Description
IEEE 1394b Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70
Request a Quote Datasheet
Description
IEEE 1394b Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB41BA3A IEEE 1394b Three-Port Cable Transceiver/Arbiter - TSB41BA3APFP - Texas Instruments
Dallas, TX, United States
TSB41BA3A IEEE 1394b Three-Port Cable Transceiver/Arbiter
TSB41BA3APFP
TSB41BA3A IEEE 1394b Three-Port Cable Transceiver/Arbiter TSB41BA3APFP
IEEE 1394b Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70

IEEE 1394b Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TSB41BA3APFP
Interface Transceiver IC 710-TSB41BA3APFP
IEEE 1394b Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70 Product overview: TSB41BA3APFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41BA3APFP can be used for catalog matching and distributor lookup.

IEEE 1394b Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70 Product overview: TSB41BA3APFP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41BA3APFP can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3APFP - 143944-TSB41BA3APFP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3APFP
143944-TSB41BA3APFP
Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3APFP 143944-TSB41BA3APFP
Manufacturer: Texas Instruments Win Source Part Number: 143944-TSB41BA3APFP Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Categories: Integrated Circuits Status: Active Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143944-TSB41BA3APFP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Categories: Integrated Circuits
Status: Active
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB41BA3APFP
1394 Interface IC TSB41BA3APFP
1394 Interface IC Three-Port Cable Xcvr/Arbiter

1394 Interface IC Three-Port Cable Xcvr/Arbiter

Buy Now Datasheet
Drivers, Receivers, Transceivers - TSB41BA3APFP - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
TSB41BA3APFP
Drivers, Receivers, Transceivers TSB41BA3APFP
IC TRANSCEIVER 80HTQFP

IC TRANSCEIVER 80HTQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB41BA3APFP 710-TSB41BA3APFP 143944-TSB41BA3APFP TSB41BA3APFP TSB41BA3APFP
Product Name TSB41BA3A IEEE 1394b Three-Port Cable Transceiver/Arbiter Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TSB41BA3APFP 1394 Interface IC Drivers, Receivers, Transceivers
Technology IEEE 1394 IEEE 1394
Device Type Transceiver Transceiver Transceiver Transceiver; Transceiver
Features RoHS RoHS RoHS
Data Rate 400000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
SN54AC244 Octal Buffers/Drivers With 3-State Outputs - 5962-8755201RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
2 suppliers
AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers