Texas Instruments TSB41AB3 IEEE 1394a Three-Port Cable Transceiver/Arbiter TSB41AB3PFPG4

Description
IEEE 1394a Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70
Request a Quote Datasheet
Description
IEEE 1394a Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB41AB3 IEEE 1394a Three-Port Cable Transceiver/Arbiter - TSB41AB3PFPG4 - Texas Instruments
Dallas, TX, United States
TSB41AB3 IEEE 1394a Three-Port Cable Transceiver/Arbiter
TSB41AB3PFPG4
TSB41AB3 IEEE 1394a Three-Port Cable Transceiver/Arbiter TSB41AB3PFPG4
IEEE 1394a Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70

IEEE 1394a Three-Port Cable Transceiver/Arbiter 80-HTQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB3PFPG4 - 056038-TSB41AB3PFPG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB3PFPG4
056038-TSB41AB3PFPG4
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB3PFPG4 056038-TSB41AB3PFPG4
Manufacturer: Texas Instruments Win Source Part Number: 056038-TSB41AB3PFPG4 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 6/6 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 80-HTQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 056038-TSB41AB3PFPG4
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 6/6
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TSB41AB3PFPG4
Interface Transceiver IC 710-TSB41AB3PFPG4
IC TRANSCEIVER HALF 6/6 80HTQFP Product overview: TSB41AB3PFPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB3PFPG4 can be used for catalog matching and distributor lookup.

IC TRANSCEIVER HALF 6/6 80HTQFP Product overview: TSB41AB3PFPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB3PFPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TSB41AB3PFPG4 056038-TSB41AB3PFPG4 710-TSB41AB3PFPG4
Product Name TSB41AB3 IEEE 1394a Three-Port Cable Transceiver/Arbiter Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB3PFPG4 Interface Transceiver IC
Technology IEEE 1394
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details