Texas Instruments TSB41AB2 IEEE 1394a Two-Port Cable Transceiver/Arbiter TSB41AB2PAPRG4

Description
IEEE 1394a Two-Port Cable Transceiver/Arbiter 64-HTQFP
Request a Quote Datasheet
Description
IEEE 1394a Two-Port Cable Transceiver/Arbiter 64-HTQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB41AB2 IEEE 1394a Two-Port Cable Transceiver/Arbiter - TSB41AB2PAPRG4 - Texas Instruments
Dallas, TX, United States
TSB41AB2 IEEE 1394a Two-Port Cable Transceiver/Arbiter
TSB41AB2PAPRG4
TSB41AB2 IEEE 1394a Two-Port Cable Transceiver/Arbiter TSB41AB2PAPRG4
IEEE 1394a Two-Port Cable Transceiver/Arbiter 64-HTQFP

IEEE 1394a Two-Port Cable Transceiver/Arbiter 64-HTQFP

Buy Now Datasheet
Singapore, Singapore
1394a Interface Transceiver IC
710-TSB41AB2PAPRG4
1394a Interface Transceiver IC 710-TSB41AB2PAPRG4
IEEE 1394a Two-Port Cable Transceiver/Arbiter 64-HTQFP Product overview: TSB41AB2PAPRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394a. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394a, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB2PAPRG4 can be used for catalog matching and distributor lookup.

IEEE 1394a Two-Port Cable Transceiver/Arbiter 64-HTQFP Product overview: TSB41AB2PAPRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394a. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394a, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB2PAPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB2PAPRG4 - 213525-TSB41AB2PAPRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB2PAPRG4
213525-TSB41AB2PAPRG4
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB2PAPRG4 213525-TSB41AB2PAPRG4
Manufacturer: Texas Instruments Win Source Part Number: 213525-TSB41AB2PAPRG 4 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 4/4 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-HTQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213525-TSB41AB2PAPRG4
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 4/4
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-HTQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB41AB2PAPRG4
1394 Interface IC TSB41AB2PAPRG4
1394 Interface IC IEEE1394a 2Port Cable Xcvr/Arbiter

1394 Interface IC IEEE1394a 2Port Cable Xcvr/Arbiter

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB41AB2PAPRG4 710-TSB41AB2PAPRG4 213525-TSB41AB2PAPRG4 TSB41AB2PAPRG4
Product Name TSB41AB2 IEEE 1394a Two-Port Cable Transceiver/Arbiter 1394a Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB2PAPRG4 1394 Interface IC
Technology IEEE 1394
Device Type Transceiver Transceiver Receiver; Transceiver
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32R1606AR4CTVR - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
DS26F31MQML Quad High Speed Differential Line Drivers - 5962-7802302M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP,LCCC
View Details
AM26LS33AM Quadruple Differential Line Receiver - 5962-7802004MEA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details