IEEE 1394a Two-Port Cable Transceiver/Arbiter 64-HTQFP
Line Transceiver, 4 Func, 4 Driver, 4 Rcvr, PQFP64
Manufacturer: Texas Instruments
Win Source Part Number: 035267-TSB41AB2PAPR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 4/4
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-HTQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Two Port Cable Transceiver/Arbiter 1TX 1RX 400Mbps 64-Pin HTQFP EP T/R Product overview: TSB41AB2PAPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB2PAPR can be used for catalog matching and distributor lookup.
1394 Interface IC Two-Port Cable Xcvr/Arbiter
IC TRANSCEIVER HALF 4/4 64HTQFP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB41AB2PAPR | TSB41AB2PAPR | 035267-TSB41AB2PAPR | 710-TSB41AB2PAPR | TSB41AB2PAPR | TSB41AB2PAPR |
| Product Name | TSB41AB2 IEEE 1394a Two-Port Cable Transceiver/Arbiter | Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB2PAPR | Interface Transceiver IC | 1394 Interface IC | Drivers, Receivers, Transceivers | |
| Technology | IEEE 1394 | IEEE 1394 | ||||
| Device Type | Transceiver | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | RoHS | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |