IEEE 1394a Two-Port Cable Transceiver/Arbiter 64-HTQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 043356-TSB41AB2PAPG4
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 4/4
Duplex: Half
Family Name: TSB41AB2P
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-HTQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TSB41AB2PAPRG4;
Introduction Date: April 19, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
IEEE 1394a Two-Port Cable Transceiver/Arbiter 64-HTQFP 0 to 70 Product overview: TSB41AB2PAPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1394a. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1394a, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB2PAPG4 can be used for catalog matching and distributor lookup.
1394 Interface IC Two-Port Cable Xcvr/Arbiter
IC TRANSCEIVER HALF 4/4 64HTQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB41AB2PAPG4 | 043356-TSB41AB2PAPG4 | 710-TSB41AB2PAPG4 | TSB41AB2PAPG4 | TSB41AB2PAPG4 |
| Product Name | TSB41AB2 IEEE 1394a Two-Port Cable Transceiver/Arbiter | Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB2PAPG4 | 1394a Interface Transceiver IC | 1394 Interface IC | Drivers, Receivers, Transceivers |
| Technology | IEEE 1394 | IEEE 1394 | |||
| Device Type | Transceiver | Receiver; Transceiver | Transceiver | Transceiver; Transceiver | |
| Features | RoHS | RoHS | RoHS | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |