Texas Instruments TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter TSB41AB1PHPG4

Description
IEEE 1394a One-Port Cable Transceiver/Arbiter 48-HTQFP 0 to 70
Request a Quote Datasheet
Description
IEEE 1394a One-Port Cable Transceiver/Arbiter 48-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter - TSB41AB1PHPG4 - Texas Instruments
Dallas, TX, United States
TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter
TSB41AB1PHPG4
TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter TSB41AB1PHPG4
IEEE 1394a One-Port Cable Transceiver/Arbiter 48-HTQFP 0 to 70

IEEE 1394a One-Port Cable Transceiver/Arbiter 48-HTQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1PHPG4 - 056255-TSB41AB1PHPG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1PHPG4
056255-TSB41AB1PHPG4
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1PHPG4 056255-TSB41AB1PHPG4
Manufacturer: Texas Instruments Win Source Part Number: 056255-TSB41AB1PHPG4 Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 2/2 Duplex: Half Family Name: TSB41AB1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-HTQFP (7x7) Supply Voltage - Operating: 3 V to 3.6 V Alternative Parts (Cross-Reference): TSB41AB1ZQE-64; TSB41AB1PAPR; TSB41AB1GQER; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 056255-TSB41AB1PHPG4
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 2/2
Duplex: Half
Family Name: TSB41AB1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-HTQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V
Alternative Parts (Cross-Reference): TSB41AB1ZQE-64; TSB41AB1PAPR; TSB41AB1GQER;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TSB41AB1PHPG4
Interface Transceiver IC 710-TSB41AB1PHPG4
One Port Cable Transceiver/Arbiter 1TX 1RX 400Mbps 48-Pin HTQFP EP Tray Product overview: TSB41AB1PHPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB1PHPG4 can be used for catalog matching and distributor lookup.

One Port Cable Transceiver/Arbiter 1TX 1RX 400Mbps 48-Pin HTQFP EP Tray Product overview: TSB41AB1PHPG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB1PHPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB41AB1PHPG4
1394 Interface IC TSB41AB1PHPG4
1394 Interface IC One-Port Cable Xcvr/Arbiter

1394 Interface IC One-Port Cable Xcvr/Arbiter

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB41AB1PHPG4 056255-TSB41AB1PHPG4 710-TSB41AB1PHPG4 TSB41AB1PHPG4
Product Name TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1PHPG4 Interface Transceiver IC 1394 Interface IC
Technology IEEE 1394
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55114 Dual Differential Line Driver - 5962-8874402EA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
DS9637AQML - 5962-8752401PA - Texas Instruments
Specs
Device Type DS9637AQML
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
SN54ALS646 Octal Registered Bus Transceivers with 3-State Outputs - 5962-8995601LA - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details