Texas Instruments TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter TSB41AB1PAP

Description
IEEE 1394a One-Port Cable Transceiver/Arbiter 64-HTQFP 0 to 70
Request a Quote Datasheet
Description
IEEE 1394a One-Port Cable Transceiver/Arbiter 64-HTQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter - TSB41AB1PAP - Texas Instruments
Dallas, TX, United States
TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter
TSB41AB1PAP
TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter TSB41AB1PAP
IEEE 1394a One-Port Cable Transceiver/Arbiter 64-HTQFP 0 to 70

IEEE 1394a One-Port Cable Transceiver/Arbiter 64-HTQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1PAP - 035265-TSB41AB1PAP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1PAP
035265-TSB41AB1PAP
Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1PAP 035265-TSB41AB1PAP
Manufacturer: Texas Instruments Win Source Part Number: 035265-TSB41AB1PAP Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: IEEE 1394 Number of Drivers/Receivers: 2/2 Duplex: Half Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 64-HTQFP (10x10) Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 035265-TSB41AB1PAP
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: IEEE 1394
Number of Drivers/Receivers: 2/2
Duplex: Half
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-HTQFP (10x10)
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-TSB41AB1PAP
Interface Transceiver IC 710-TSB41AB1PAP
One Port Cable Transceiver/Arbiter 1TX 1RX 400Mbps 64-Pin HTQFP EP Tray Product overview: TSB41AB1PAP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB1PAP can be used for catalog matching and distributor lookup.

One Port Cable Transceiver/Arbiter 1TX 1RX 400Mbps 64-Pin HTQFP EP Tray Product overview: TSB41AB1PAP from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-TSB41AB1PAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB41AB1PAP
1394 Interface IC TSB41AB1PAP
1394 Interface IC One-Port Cable Xcvr/Arbiter

1394 Interface IC One-Port Cable Xcvr/Arbiter

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB41AB1PAP 035265-TSB41AB1PAP 710-TSB41AB1PAP TSB41AB1PAP
Product Name TSB41AB1 IEEE 1394a One-Port Cable Transceiver/Arbiter Interface - Interface - Drivers, Receivers, Transceivers - TSB41AB1PAP Interface Transceiver IC 1394 Interface IC
Technology IEEE 1394
Device Type Transceiver Receiver; Transceiver Transceiver
Features RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC14 Hex Schmitt-trigger Inverters - 5962-87624012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-86890012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-8874201DA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details