Texas Instruments TSB14C01A IEEE 1394-1995, 5V, 1-Port, 50/100Mbps BACKPLANE Physical Layer Controller TSB14C01APMR

Description
IEEE 1394-1995, 5V, 1-Port, 50/100Mbps BACKPLANE Physical Layer Controller 64-LQFP
Request a Quote Datasheet
Description
IEEE 1394-1995, 5V, 1-Port, 50/100Mbps BACKPLANE Physical Layer Controller 64-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSB14C01A IEEE 1394-1995, 5V, 1-Port, 50/100Mbps BACKPLANE Physical Layer Controller - TSB14C01APMR - Texas Instruments
Dallas, TX, United States
TSB14C01A IEEE 1394-1995, 5V, 1-Port, 50/100Mbps BACKPLANE Physical Layer Controller
TSB14C01APMR
TSB14C01A IEEE 1394-1995, 5V, 1-Port, 50/100Mbps BACKPLANE Physical Layer Controller TSB14C01APMR
IEEE 1394-1995, 5V, 1-Port, 50/100Mbps BACKPLANE Physical Layer Controller 64-LQFP

IEEE 1394-1995, 5V, 1-Port, 50/100Mbps BACKPLANE Physical Layer Controller 64-LQFP

Buy Now Datasheet
Controllers - TSB14C01APMR-ND - DigiKey
Thief River Falls, MN, United States
Controllers
TSB14C01APMR-ND
Controllers TSB14C01APMR-ND
IEEE 1394 Link Layer Controller IEEE 1394-1995 Parallel Interface 64-LQFP (10x10)

IEEE 1394 Link Layer Controller IEEE 1394-1995 Parallel Interface 64-LQFP (10x10)

Buy Now Datasheet
Interface - Interface - Controllers - TSB14C01APMR - 901271-TSB14C01APMR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB14C01APMR
901271-TSB14C01APMR
Interface - Interface - Controllers - TSB14C01APMR 901271-TSB14C01APMR
Manufacturer: Texas Instruments Win Source Part Number: 901271-TSB14C01APMR Operating Temperature Range: 0°C ~ 70°C Features: IEEE 1394 Link Layer Controller IEEE 1394-1995 Parallel Interface 64-LQFP (10x10) Package: Reel - TR Package: 64-LQFP Part Status: Obsolete Family Name: TSB14 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TSB14C01APMRG4, TSB14C01APMRG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 901271-TSB14C01APMR
Operating Temperature Range: 0°C ~ 70°C
Features: IEEE 1394 Link Layer Controller IEEE 1394-1995 Parallel Interface 64-LQFP (10x10)
Package: Reel - TR
Package: 64-LQFP
Part Status: Obsolete
Family Name: TSB14
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TSB14C01APMRG4, TSB14C01APMRG4-ND

Buy Now Datasheet
Controllers - TSB14C01APMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB14C01APMR
Controllers TSB14C01APMR
IEEE 1394 Link Layer Controller IEEE 1394-1995 Parallel Interface 64-LQFP (10x10)

IEEE 1394 Link Layer Controller IEEE 1394-1995 Parallel Interface 64-LQFP (10x10)

Buy Now Datasheet
Interface - Controllers - TSB14C01APMR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TSB14C01APMR
Interface - Controllers TSB14C01APMR
IC LINK LYR CONTROLLER 64LQFP

IC LINK LYR CONTROLLER 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB14C01APMR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB14C01APMR
Integrated Circuits (ICs) - Interface - Controllers TSB14C01APMR
IC LINK LYR CONTROLLER 64LQFP

IC LINK LYR CONTROLLER 64LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB14C01APMR TSB14C01APMR-ND 901271-TSB14C01APMR TSB14C01APMR TSB14C01APMR TSB14C01APMR
Product Name TSB14C01A IEEE 1394-1995, 5V, 1-Port, 50/100Mbps BACKPLANE Physical Layer Controller Controllers Interface - Interface - Controllers - TSB14C01APMR Controllers Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers
Technology IEEE 1394 IEEE 1394; Parallel Parallel Parallel IEEE 1394; IEEE 1394
Device Type TSB14C01A IEEE 1394-1995, 5V, 1-Port, 50/100Mbps BACKPLANE Physical Layer Controller Line / Bus Controller Sensor Interface CardBus Controller Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS
Supply Voltage 5V; Other; 4.5V ~ 5.5V Other; 4.5V ~ 5.5V Other
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS1004A Hex Inverting Drivers - 5962-88729012A - Texas Instruments
Specs
Technology AS
Device Type SN54AS1004A Hex Inverting Drivers
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers