Texas Instruments TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY TSB14AA1APFBG4

Description
IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY 48-TQFP 0 to 70
Request a Quote
Description
IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY 48-TQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSB14AA1APFBG4 is a 3.3-V IEEE 1394-1995 backplane physical layer device supporting 50 or 100 Mbits/s asynchronous transfer rates, designed to interface with a link-layer controller in a backplane network. It is packaged in a 48-pin TQFP (PFB) measuring 7 x 7 x 1 mm, with operation temperatures ranging from 0°C to 70°C. The device supports 3-state and open-collector drivers, requires an external 49.152 MHz or 98.304 MHz oscillator, and is compliant with IEEE 1394-1995 and IEEE 1394a-2000 standards.

Datasheet Summary
Powered by GS/AI

The TSB14AA1APFBG4 is a 3.3-V IEEE 1394-1995 backplane physical layer device supporting 50 or 100 Mbits/s asynchronous transfer rates, designed to interface with a link-layer controller in a backplane network. It is packaged in a 48-pin TQFP (PFB) measuring 7 x 7 x 1 mm, with operation temperatures ranging from 0°C to 70°C. The device supports 3-state and open-collector drivers, requires an external 49.152 MHz or 98.304 MHz oscillator, and is compliant with IEEE 1394-1995 and IEEE 1394a-2000 standards.

Suppliers

Company
Product
Description
Supplier Links
TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY - TSB14AA1APFBG4 - Texas Instruments
Dallas, TX, United States
TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY
TSB14AA1APFBG4
TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY TSB14AA1APFBG4
IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY 48-TQFP 0 to 70

IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY 48-TQFP 0 to 70

Buy Now Datasheet
Controllers - TSB14AA1APFBG4-ND - DigiKey
Thief River Falls, MN, United States
IEEE 1394 Physical Layer Controller IEEE 1394-1995 Interface 48-TQFP (7x7)

IEEE 1394 Physical Layer Controller IEEE 1394-1995 Interface 48-TQFP (7x7)

Buy Now Datasheet
Interface - Interface - Controllers - TSB14AA1APFBG4 - 901270-TSB14AA1APFBG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB14AA1APFBG4
901270-TSB14AA1APFBG4
Interface - Interface - Controllers - TSB14AA1APFBG4 901270-TSB14AA1APFBG4
Manufacturer: Texas Instruments Win Source Part Number: 901270-TSB14AA1APFBG 4 Operating Temperature Range: 0°C ~ 70°C Features: IEEE 1394 Physical Layer Controller IEEE 1394-1995 - Interface 48-TQFP (7x7) Package: 48-TQFP Package: Tray Family Name: TSB14AA1 Categories: Integrated Circuits (ICs) Case / Package: 48-TQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 901270-TSB14AA1APFBG4
Operating Temperature Range: 0°C ~ 70°C
Features: IEEE 1394 Physical Layer Controller IEEE 1394-1995 - Interface 48-TQFP (7x7)
Package: 48-TQFP
Package: Tray
Family Name: TSB14AA1
Categories: Integrated Circuits (ICs)
Case / Package: 48-TQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB14AA1APFBG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB14AA1APFBG4
Integrated Circuits (ICs) - Interface - Controllers TSB14AA1APFBG4
IC BACKPLANE PHY 1394 48-TQFP

IC BACKPLANE PHY 1394 48-TQFP

Supplier's Site
Controllers - TSB14AA1APFBG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB14AA1APFBG4
Controllers TSB14AA1APFBG4
IEEE 1394 Physical Layer Controller IEEE 1394-1995 Interface 48-TQFP (7x7)

IEEE 1394 Physical Layer Controller IEEE 1394-1995 Interface 48-TQFP (7x7)

Buy Now
Sheung Wan, Hong Kong
1394 Interface IC
TSB14AA1APFBG4
1394 Interface IC TSB14AA1APFBG4
1394 Interface IC 3.3V 1-port 50/100 Mbps Backplane PHY

1394 Interface IC 3.3V 1-port 50/100 Mbps Backplane PHY

Buy Now Datasheet
Interface - Controllers - TSB14AA1APFBG4 - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TSB14AA1APFBG4
Interface - Controllers TSB14AA1APFBG4
IC BACKPLANE PHY 1394 48-TQFP

IC BACKPLANE PHY 1394 48-TQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB14AA1APFBG4 TSB14AA1APFBG4-ND 901270-TSB14AA1APFBG4 TSB14AA1APFBG4 TSB14AA1APFBG4 TSB14AA1APFBG4 TSB14AA1APFBG4
Product Name TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY Controllers Interface - Interface - Controllers - TSB14AA1APFBG4 Integrated Circuits (ICs) - Interface - Controllers Controllers 1394 Interface IC Interface - Controllers
Technology IEEE 1394 IEEE 1394 IEEE 1394; IEEE 1394
Device Type TSB14AA1A IEEE 1394-1995, 3.3V, 1-port, 50/100Mbps, Backplane PHY Line / Bus Controller Sensor Interface Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Supply Voltage 3.6V Other Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4050 High Speed CMOS Logic Hex Non-Inverting Buffers - 5962-8682001EA - Texas Instruments
Specs
Technology HC
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26C31 Quadruple Differential Line Driver - AM26C31CDE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
CD74ACT540 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT540E - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
3 suppliers