Texas Instruments TSB12LV32 General-Purpose Link Layer Controller (GP2Lynx) TSB12LV32PZ

Description
General-Purpose Link Layer Controller (GP2Lynx) 100-LQFP 0 to 70
Request a Quote
Description
General-Purpose Link Layer Controller (GP2Lynx) 100-LQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TSB12LV32PZ is a high-performance IEEE 1394a-2000 compliant link-layer controller designed for data transfer between 1394 physical layers, microcontrollers, and external devices. It supports data rates of 100, 200, and 400 Mbps and operates from a single 3.3-V supply with 5-V tolerance. The device is housed in a 100-pin LQFP (PZ) package measuring 15.4 mm × 15.4 mm, and operates within a temperature range of 0°C to 70°C. It features a programmable 8- or 16-bit microcontroller interface up to 60 MHz, a 2-Kbyte general receive FIFO, a 2-Kbyte asynchronous transmit FIFO, and a 25-MHz data-mover port for isochronous and asynchronous data transfers. The controller supports two isochronous receive channels and four isochronous transmit channels, and is backward compatible with the TSB12LV31.

Datasheet Summary
Powered by GS/AI

The TSB12LV32PZ is a high-performance IEEE 1394a-2000 compliant link-layer controller designed for data transfer between 1394 physical layers, microcontrollers, and external devices. It supports data rates of 100, 200, and 400 Mbps and operates from a single 3.3-V supply with 5-V tolerance. The device is housed in a 100-pin LQFP (PZ) package measuring 15.4 mm × 15.4 mm, and operates within a temperature range of 0°C to 70°C. It features a programmable 8- or 16-bit microcontroller interface up to 60 MHz, a 2-Kbyte general receive FIFO, a 2-Kbyte asynchronous transmit FIFO, and a 25-MHz data-mover port for isochronous and asynchronous data transfers. The controller supports two isochronous receive channels and four isochronous transmit channels, and is backward compatible with the TSB12LV31.

Suppliers

Company
Product
Description
Supplier Links
TSB12LV32 General-Purpose Link Layer Controller (GP2Lynx) - TSB12LV32PZ - Texas Instruments
Dallas, TX, United States
TSB12LV32 General-Purpose Link Layer Controller (GP2Lynx)
TSB12LV32PZ
TSB12LV32 General-Purpose Link Layer Controller (GP2Lynx) TSB12LV32PZ
General-Purpose Link Layer Controller (GP2Lynx) 100-LQFP 0 to 70

General-Purpose Link Layer Controller (GP2Lynx) 100-LQFP 0 to 70

Buy Now Datasheet
Interface - Interface - Controllers - TSB12LV32PZ - 1114563-TSB12LV32PZ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Controllers - TSB12LV32PZ
1114563-TSB12LV32PZ
Interface - Interface - Controllers - TSB12LV32PZ 1114563-TSB12LV32PZ
Manufacturer: Texas Instruments Win Source Part Number: 1114563-TSB12LV32PZ Packaging: Tray Protocol: IEEE 1394 Standards: IEEE 1394-1995, 1394a-2000 Categories: Integrated Circuits Status: Active Case / Package: 100-LQFP (14x14) Purpose: Link Layer Controller Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1114563-TSB12LV32PZ
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Categories: Integrated Circuits
Status: Active
Case / Package: 100-LQFP (14x14)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Controllers - 296-11067-ND - DigiKey
Thief River Falls, MN, United States
Controllers
296-11067-ND
Controllers 296-11067-ND
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-LQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TSB12LV32PZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TSB12LV32PZ
Integrated Circuits (ICs) - Interface - Controllers TSB12LV32PZ
IC GP LINK LAYER CNTRLR 100LQFP

IC GP LINK LAYER CNTRLR 100LQFP

Supplier's Site
IC GP LINK LAYER CNTRLR 100LQFP - 815-TSB12LV32PZ - Utmel Electronic Limited
Hong Kong, China
IC GP LINK LAYER CNTRLR 100LQFP
815-TSB12LV32PZ
IC GP LINK LAYER CNTRLR 100LQFP 815-TSB12LV32PZ
IC GP LINK LAYER CNTRLR 100LQFP

IC GP LINK LAYER CNTRLR 100LQFP

Supplier's Site
Controllers - TSB12LV32PZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TSB12LV32PZ
Controllers TSB12LV32PZ
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-LQFP (14x14)

IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-LQFP (14x14)

Buy Now
Interface - Controllers - TSB12LV32PZ - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TSB12LV32PZ
Interface - Controllers TSB12LV32PZ
IC GP LINK LAYER CNTRLR 100LQFP

IC GP LINK LAYER CNTRLR 100LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
1394 Interface IC
TSB12LV32PZ
1394 Interface IC TSB12LV32PZ
1394 Interface IC General-Purpose Link Layer Cntrlr

1394 Interface IC General-Purpose Link Layer Cntrlr

Buy Now Datasheet
Controllers - TSB12LV32PZ - ODG (Origin Data Global)
Shenzhen, China
Controllers
TSB12LV32PZ
Controllers TSB12LV32PZ
IC GP LINK LAYER CNTRLR 100LQFP

IC GP LINK LAYER CNTRLR 100LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number TSB12LV32PZ 1114563-TSB12LV32PZ 296-11067-ND TSB12LV32PZ 815-TSB12LV32PZ TSB12LV32PZ TSB12LV32PZ TSB12LV32PZ TSB12LV32PZ
Product Name TSB12LV32 General-Purpose Link Layer Controller (GP2Lynx) Interface - Interface - Controllers - TSB12LV32PZ Controllers Integrated Circuits (ICs) - Interface - Controllers IC GP LINK LAYER CNTRLR 100LQFP Controllers Interface - Controllers 1394 Interface IC Controllers
Device Type TSB12LV32 General-Purpose Link Layer Controller (GP2Lynx) Line / Bus Controller Sensor Interface; CardBus Controller CardBus Controller Sensor Interface; CardBus Controller
Features RoHS RoHS RoHS RoHS
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type LQFP QFP; 100-LQFP (14x14) LQFP; 100-LQFP QFP QFP; 100-LQFP QFP; LQFP; 100-LQFP QFP; 100-LQFP LQFP-100 QFP; 100-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - CLC001AJE-TR13-NS - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage 3.6V; Other
View Details
Interface Transceiver IC - 710-32R2412RY-4CVT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
IC CONTROLLER FASTCHRGE 16-DIP - 815-BQ2003PNG4 - Utmel Electronic Limited
Specs
Device Type CardBus Controller
Features RoHS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface Transceiver IC - 710-AM26C31IDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
3 suppliers