The TSB12LV01B is an IEEE 1394-1995 high-speed serial-bus link-layer controller for transmitting and receiving correctly formatted packets at 100, 200, and 400 Mbits/s, with an internal 2K-byte FIFO memory and a generic 32-bit host bus interface. It operates from a 3.3-V power supply with 5-V-tolerant inputs and is housed in a 100-pin TQFP (PZT) package measuring 15.4 mm by 20.3 mm, rated for operation from 0°C to 70°C.
High Performance 1394 3.3V Link Layer for Telecom, Embedded & Industrial App.,32-Bit I/F, 2kb FIFO 100-TQFP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 056033-TSB12LV01BPZT
Packaging: Tray
Protocol: IEEE 1394
Standards: IEEE 1394-1995, 1394a-2000
Family Name: TSB12LV01B
Categories: Integrated Circuits
Status: Active
Case / Package: 100-TQFP (14x14)
Purpose: Link Layer Controller
Supply Voltage - Operating: 3.3V, 5V
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)
IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-TQFP (14x14)
1394 Interface IC High Perf 1394 3.3V Link Layer
IC LINK LAYER CONTROLLER 100TQFP
IC LINK LAYER CONTROLLER 100TQFP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | TSB12LV01BPZTG4 | 056033-TSB12LV01BPZTG4 | TSB12LV01BPZTG4-ND | TSB12LV01BPZTG4 | TSB12LV01BPZTG4 | TSB12LV01BPZTG4 | TSB12LV01BPZTG4 |
| Product Name | TSB12LV01B High Performance 1394 3.3V Link Layer for Telecom, Embedded & Industrial App.,32-Bit I/F, 2kb FIFO | Interface - Interface - Controllers - TSB12LV01BPZTG4 | Controllers | Controllers | 1394 Interface IC | Integrated Circuits (ICs) - Interface - Controllers | Interface - Controllers |
| Technology | IEEE 1394 | IEEE 1394; Parallel | Parallel | IEEE 1394; IEEE 1394 | Parallel | ||
| Device Type | TSB12LV01B High Performance 1394 3.3V Link Layer for Telecom, Embedded & Industrial App.,32-Bit I/F, 2kb FIFO | Line / Bus Controller | CardBus Controller | Sensor Interface; CardBus Controller | Sensor Interface; CardBus Controller | ||
| Features | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) |