Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VIDEO SWITCHERS
TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TS5V330PW -- VIDEO SWITCH ICS
Texas Instruments High-Performance Analog
Video Switch ICs
TS5V330PW
Description
Video Switch ICs Quad SPDT Wide BW Video Sw
Datasheet
Description
Video Switch ICs Quad SPDT Wide BW Video Sw
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Video Switch ICs
TS5V330PW
Video Switch ICs
TS5V330PW
Video Switch ICs Quad SPDT Wide BW Video Sw
Video Switch ICs Quad SPDT Wide BW Video Sw
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Video Switchers
Product Number
TS5V330PW
Product Name
Video Switch ICs
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Video Splitters & Video Switches
8853697
View Details
Quiktron, Inc.
TruLink® 4x4 UXGA Video Matrix Switch with 3.5mm Audio
2006-39974-ADT
View Details
Tripp Lite by Eaton
3-Port HDMI Switch with Remote Control - 4K x 2K @ 60 Hz (F/3xF)
B119-003-UHD
Specs
Type
115VAC; 230VAC
Operating Temperature
32 to 140 F (0.0 to 60 C)
View Details
Electro Standards Laboratories
8-Channel RJ45 Cat5e Data Pass / Off-Line Video Conference Room Keylock Switch
5505
Specs
Mounting
Rack Mount
Inputs
8
Ouputs
8
View Details