Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5USBC410YFFT

Description
DUAL 2:1 USB 2.0 MUX/DEMUX OR SI
Description
DUAL 2:1 USB 2.0 MUX/DEMUX OR SI

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS5USBC410YFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS5USBC410YFFT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5USBC410YFFT
DUAL 2:1 USB 2.0 MUX/DEMUX OR SI

DUAL 2:1 USB 2.0 MUX/DEMUX OR SI

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number TS5USBC410YFFT
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 880-960MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 1.5 dB
RX (Low) 880 to 960 MHz
View Details
RF Multiplexers - 3157-ZDSS-2R5G5G-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module, SMA Connectors
Return Loss 14 dB
View Details
Multiplexer - TP-08710 - Maury Microwave
Specs
Device Type Multiplexer
Connectors SMA; SMA
Insertion Loss 0.4000 to 0.8000 dB
View Details
2590 / 5180 / 7770 MHz Cavity Triplexer - AE2590-5180-7770TR1296 - Anatech Electronics, Inc.
Specs
Device Type Triplexer
Insertion Loss 0.5000 dB
View Details