Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5USBC400YFPT

Description
DUAL 2:1 USB 2.0 MUX/DEMUX OR SI
Description
DUAL 2:1 USB 2.0 MUX/DEMUX OR SI

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS5USBC400YFPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS5USBC400YFPT
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5USBC400YFPT
DUAL 2:1 USB 2.0 MUX/DEMUX OR SI

DUAL 2:1 USB 2.0 MUX/DEMUX OR SI

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number TS5USBC400YFPT
Product Name Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 875-1940-2595MHz TPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.9000 dB
RX (Low) 791 to 2690 MHz
View Details
RF Multiplexers - 3157-ZDPLX-2150-S+-ND - DigiKey
Specs
Device Type Diplexer
Package Type Module
Return Loss 12 to 16 dB
View Details
Multiplexer - DP-8010 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
5G NR Frequency Bands 12/5/4/2/30 Uplink Multiplexer - AE702-836-1732-1880-2310MP1019 - Anatech Electronics, Inc.
Specs
Device Type Multiplexer
Package Type Connectorized
Connectors SMA; SMA (F)
View Details