Texas Instruments TS5USBA43402 SP3T Switch with Impedance Detection MicroUSB Switch to Support USB, UART, Audio TS5USBA43402YZPR

Description
SP3T Switch with Impedance Detection MicroUSB Switch to Support USB, UART, Audio 20-DSBGA -40 to 85
Request a Quote Datasheet
Description
SP3T Switch with Impedance Detection MicroUSB Switch to Support USB, UART, Audio 20-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TS5USBA43402 SP3T Switch with Impedance Detection MicroUSB Switch to Support USB, UART, Audio - TS5USBA43402YZPR - Texas Instruments
Dallas, TX, United States
TS5USBA43402 SP3T Switch with Impedance Detection MicroUSB Switch to Support USB, UART, Audio
TS5USBA43402YZPR
TS5USBA43402 SP3T Switch with Impedance Detection MicroUSB Switch to Support USB, UART, Audio TS5USBA43402YZPR
SP3T Switch with Impedance Detection MicroUSB Switch to Support USB, UART, Audio 20-DSBGA -40 to 85

SP3T Switch with Impedance Detection MicroUSB Switch to Support USB, UART, Audio 20-DSBGA -40 to 85

Supplier's Site Datasheet
Interface - Interface - Analog Switches - Special Purpose - TS5USBA43402YZPR - 1114459-TS5USBA43402YZPR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - TS5USBA43402YZPR
1114459-TS5USBA43402YZPR
Interface - Interface - Analog Switches - Special Purpose - TS5USBA43402YZPR 1114459-TS5USBA43402YZPR
Manufacturer: Texas Instruments Win Source Part Number: 1114459-TS5USBA43402 YZPR Packaging: Reel - TR Features: Depop, I2C, USB 2.0 Applications: Audio, UART, USB Switch Circuit: SP3T Number of Channels: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-DSBGA Single Supply Voltage (V+): 4.35 V to 6.7 V, 2.8 V to 4.4 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1114459-TS5USBA43402YZPR
Packaging: Reel - TR
Features: Depop, I2C, USB 2.0
Applications: Audio, UART, USB
Switch Circuit: SP3T
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-DSBGA
Single Supply Voltage (V+): 4.35 V to 6.7 V, 2.8 V to 4.4 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - TS5USBA43402YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
TS5USBA43402YZPR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose TS5USBA43402YZPR
IC USB SWITCH SP3T 20DSBGA

IC USB SWITCH SP3T 20DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TS5USBA43402YZPR 1114459-TS5USBA43402YZPR TS5USBA43402YZPR
Product Name TS5USBA43402 SP3T Switch with Impedance Detection MicroUSB Switch to Support USB, UART, Audio Interface - Interface - Analog Switches - Special Purpose - TS5USBA43402YZPR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Technology USB
Unlock Full Specs
to access all available technical data

Similar Products

Specialized - 32P4101A-CGF - Quarktwin Technology Ltd.
Specs
Features RoHS
View Details
2 suppliers
AM26LV32 Low-Voltage High-Speed Quadruple Differential Line Receiver - AM26LV32INS - Texas Instruments
Specs
Device Type Receiver
Features RoHS
# of Tx 0 #
View Details
4 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4066M - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BEE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-DIP (0.300\", 7.62mm)
View Details