Texas Instruments Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS5A9411DCKT

Description
Win Source Part Number: 972906-TS5A9411DCKT Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9Ohm -3db Bandwidth: 100MHz Charge Injection: 12.5pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30mOhm Voltage - Supply, Single (V+): 2.25V ~ 5.5V Switch Time (Ton, Toff) (Max): 9ns, 7ns Channel Capacitance (CS(off), CD(off)): 3.5pF Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-32596-6,296-3259 6-2,TS5A9411DCKT-ND, 296-32596-1,2156-TS5 A9411DCKT,TEXTISTS5A 9411DCKT Base Product Number: TS5A9411
Request a Quote Datasheet
Description
Win Source Part Number: 972906-TS5A9411DCKT Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9Ohm -3db Bandwidth: 100MHz Charge Injection: 12.5pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30mOhm Voltage - Supply, Single (V+): 2.25V ~ 5.5V Switch Time (Ton, Toff) (Max): 9ns, 7ns Channel Capacitance (CS(off), CD(off)): 3.5pF Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-32596-6,296-3259 6-2,TS5A9411DCKT-ND, 296-32596-1,2156-TS5 A9411DCKT,TEXTISTS5A 9411DCKT Base Product Number: TS5A9411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 972906-TS5A9411DCKT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
972906-TS5A9411DCKT
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers 972906-TS5A9411DCKT
Win Source Part Number: 972906-TS5A9411DCKT Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers Package: Tape & Reel Number of Circuits: 1 Standard Package: 250 Mounting: SMD (SMT) Switch Circuit: SPDT On-State Resistance (Max): 9Ohm -3db Bandwidth: 100MHz Charge Injection: 12.5pC Current - Leakage (IS(off)) (Max): 500pA Crosstalk: -85dB @ 1MHz Channel-to-Channel Matching (ΔRon): 30mOhm Voltage - Supply, Single (V+): 2.25V ~ 5.5V Switch Time (Ton, Toff) (Max): 9ns, 7ns Channel Capacitance (CS(off), CD(off)): 3.5pF Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: SC-70-6 Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-32596-6,296-3259 6-2,TS5A9411DCKT-ND, 296-32596-1,2156-TS5 A9411DCKT,TEXTISTS5A 9411DCKT Base Product Number: TS5A9411

Win Source Part Number: 972906-TS5A9411DCKT
Category: Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Switch Circuit: SPDT
On-State Resistance (Max): 9Ohm
-3db Bandwidth: 100MHz
Charge Injection: 12.5pC
Current - Leakage (IS(off)) (Max): 500pA
Crosstalk: -85dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 30mOhm
Voltage - Supply, Single (V+): 2.25V ~ 5.5V
Switch Time (Ton, Toff) (Max): 9ns, 7ns
Channel Capacitance (CS(off), CD(off)): 3.5pF
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-32596-6,296-32596-2,TS5A9411DCKT-ND,296-32596-1,2156-TS5A9411DCKT,TEXTISTS5A9411DCKT
Base Product Number: TS5A9411

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - TS5A9411DCKT - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
TS5A9411DCKT
Analog Switches, Multiplexers, Demultiplexers TS5A9411DCKT
IC SWITCH SPDT SC70-6

IC SWITCH SPDT SC70-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - TS5A9411DCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
TS5A9411DCKT
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers TS5A9411DCKT
IC SWITCH SPDT X 1 9OHM SC70-6

IC SWITCH SPDT X 1 9OHM SC70-6

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 972906-TS5A9411DCKT TS5A9411DCKT TS5A9411DCKT
Product Name Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4506BSRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-VFQFN Exposed Pad
Pins 16 #
View Details
Audio Special Purpose - DIX4192TPFBRQ1 - 808766-DIX4192TPFBRQ1 - Win Source Electronics
Specs
Device Type Sensor Interface; Transceiver
Supply Voltage Other; 1.65V ~ 1.95V
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-005 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface - Sensor and Detector Interfaces - AD9822JRSRL - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details