The SN74CBT16292 is a 12-bit 1-of-2 FET multiplexer/demultip
12-Bit 1-OF-2 FET Multiplexer/Demultip
| Texas Instruments | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 74CBT16292DGVRG4 |
| Product Name | SN74CBT16292 12-Bit 1-OF-2 FET Multiplexer/Demultiplexer With Internal Pulldown Resistors |
| Configuration | 12 x SPDT (12 x 1:2) |
| Applications | Catalog |
| Supply Voltage (VS) | 4 to 5.5 volts |
| Ron | 3 ohms |